Texas Instruments COP8CCE9 8-Bit CMOS Flash Microcontroller with 8k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brown COP8CCE9IMT7/NOPB

Description
8-Bit CMOS Flash Microcontroller with 8k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brown 48-TSSOP -40 to 85
Request a Quote Datasheet
Description
8-Bit CMOS Flash Microcontroller with 8k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brown 48-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
COP8CCE9 8-Bit CMOS Flash Microcontroller with 8k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brown - COP8CCE9IMT7/NOPB - Texas Instruments
Dallas, TX, United States
COP8CCE9 8-Bit CMOS Flash Microcontroller with 8k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brown
COP8CCE9IMT7/NOPB
COP8CCE9 8-Bit CMOS Flash Microcontroller with 8k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brown COP8CCE9IMT7/NOPB
8-Bit CMOS Flash Microcontroller with 8k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brown 48-TSSOP -40 to 85

8-Bit CMOS Flash Microcontroller with 8k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brown 48-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit 4.17V 4.5V TSSOP Embedded Microcontroller MCU
685-COP8CCE9IMT7/NOPB
8-bit 4.17V 4.5V TSSOP Embedded Microcontroller MCU 685-COP8CCE9IMT7/NOPB
8-Bit CMOS Flash Microcontroller with 8k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brown 48-TSSOP -40 to 85 Product overview: COP8CCE9IMT7/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4.17V, 4.5V, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4.17V, 4.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8CCE9IMT7/NOP B can be used for catalog matching and distributor lookup.

8-Bit CMOS Flash Microcontroller with 8k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brown 48-TSSOP -40 to 85 Product overview: COP8CCE9IMT7/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4.17V, 4.5V, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4.17V, 4.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8CCE9IMT7/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - COP8CCE9IMT7/NOPB - 1029900-COP8CCE9IMT7/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - COP8CCE9IMT7/NOPB
1029900-COP8CCE9IMT7/NOPB
Embedded - Embedded - Microcontrollers - COP8CCE9IMT7/NOPB 1029900-COP8CCE9IMT7/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1029900-COP8CCE9IMT7 /NOPB Packaging: Tube/Rail Core Processor: COP8 Number of I/O: 39 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 48-TSSOP Speed(Frequency): 10MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1029900-COP8CCE9IMT7/NOPB
Packaging: Tube/Rail
Core Processor: COP8
Number of I/O: 39
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 48-TSSOP
Speed(Frequency): 10MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - COP8CCE9IMT7/NOPB - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, COP800 CPU, 20MHz, CMOS, PDSO48

Microcontroller, 8-Bit, FLASH, COP800 CPU, 20MHz, CMOS, PDSO48

Supplier's Site Datasheet
Microcontrollers - COP8CCE9IMT7/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
COP8CCE9IMT7/NOPB-ND
Microcontrollers COP8CCE9IMT7/NOPB-ND
COP8 COP8™ 8C Microcontroller IC 8-Bit 10MHz 8KB (8K x 8) FLASH 48-TSSOP

COP8 COP8™ 8C Microcontroller IC 8-Bit 10MHz 8KB (8K x 8) FLASH 48-TSSOP

Buy Now Datasheet
Microcontrollers - COP8CCE9IMT7/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8CCE9IMT7/NOPB
Microcontrollers COP8CCE9IMT7/NOPB
COP8 COP8™ 8C Microcontroller IC 8-Bit 10MHz 8KB (8K x 8) FLASH 48-TSSOP

COP8 COP8™ 8C Microcontroller IC 8-Bit 10MHz 8KB (8K x 8) FLASH 48-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8CCE9IMT7/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
COP8CCE9IMT7/NOPB
Integrated Circuits (ICs) - Embedded - Microcontrollers COP8CCE9IMT7/NOPB
IC MCU 8BIT 8KB FLASH 48TSSOP

IC MCU 8BIT 8KB FLASH 48TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number COP8CCE9IMT7/NOPB 685-COP8CCE9IMT7/NOPB 1029900-COP8CCE9IMT7/NOPB COP8CCE9IMT7/NOPB COP8CCE9IMT7/NOPB-ND COP8CCE9IMT7/NOPB COP8CCE9IMT7/NOPB
Product Name COP8CCE9 8-Bit CMOS Flash Microcontroller with 8k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brown 8-bit 4.17V 4.5V TSSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - COP8CCE9IMT7/NOPB Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
ROM Type EEPROM; Flash Flash; FLASH Flash Flash Flash; FLASH
RAM 0.2560 KB 8 KB 0.2560 KB 0.2560 KB 256 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Serial Interface SPI, USART, UART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
BGA Embedded Microcontroller MCU - 685-D36780PGE100 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers