Texas Instruments Embedded - Embedded - Microcontrollers - COP8782CJ COP8782CJ

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1162696-COP8782CJ Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1162696-COP8782CJ Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - COP8782CJ - 1162696-COP8782CJ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - COP8782CJ
1162696-COP8782CJ
Embedded - Embedded - Microcontrollers - COP8782CJ 1162696-COP8782CJ
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1162696-COP8782CJ Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1162696-COP8782CJ
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-COP8782CJ
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-COP8782CJ
IC MCU 8BIT 4KB OTP 28CDIP Product overview: COP8782CJ from National Semiconductor is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8782CJ can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB OTP 28CDIP Product overview: COP8782CJ from National Semiconductor is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8782CJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - COP8782CJ - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, UVPROM, COP800 CPU, 1MHz, CMOS, CDIP20

Microcontroller, 8-Bit, UVPROM, COP800 CPU, 1MHz, CMOS, CDIP20

Supplier's Site Datasheet
Microcontrollers - COP8782CJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8782CJ
Microcontrollers COP8782CJ
COP8 COP8™ 87xx Microcontroller IC 8-Bit 4KB (4K x 8) OTP 28-CDIP

COP8 COP8™ 87xx Microcontroller IC 8-Bit 4KB (4K x 8) OTP 28-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8782CJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
COP8782CJ
Integrated Circuits (ICs) - Embedded - Microcontrollers COP8782CJ
IC MCU 8BIT 4KB OTP 28CDIP

IC MCU 8BIT 4KB OTP 28CDIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1162696-COP8782CJ 685-COP8782CJ COP8782CJ COP8782CJ COP8782CJ
Product Name Embedded - Embedded - Microcontrollers - COP8782CJ 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
RAM 0.1280 KB 0.1280 KB 128 KB
Supply Voltage 4.5 to 6 volts 6 volts
Package Type Other; Bulk CDIP; Other; CDIP20 CDIP; Other; 28-CDIP (0.600\", 15.24mm) Window CDIP; Other; 28-CDIP (0.600\", 15.24mm) Window
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1215F-68MR/F/PB - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRLMHAFXQLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 4 KB
View Details
5 suppliers
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details