Quad, General Purpose Differential Comparator 14-SOIC -40 to 85
Comparator, 4 Func, 20000uV Offset-Max, 1300ns Response Time, BIPolar, PDSO14
Quad Differential Comparator, 14-SOIC, 1V-14V, 85°C Product overview: LM3302D from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1V, 14V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 1V, 14V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM3302D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 877326-LM3302D
Operating Temperature Range: -40°C ~ 85°C
Features: Comparator General Purpose CMOS, MOS, Open-Collector, TTL 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: LM3302
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-9546-5, LM3302DG4-ND, LM3302DG4, -LM3302D-NDR, -LM3302DE4, -LM3302DE4-NDR, LM3302DE4-ND, LM3302DE4
Comparator General Purpose CMOS, MOS, Open-Collector, TTL 14-SOIC
Analog Comparators Quad Differential
IC QUAD DIFF COMPARATOR 14-SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM3302D | LM3302D | 692-LM3302D | 877326-LM3302D | LM3302D | LM3302D | LM3302D |
| Product Name | LM3302 Quad, General Purpose Differential Comparator | Quad 1V 14V SOIC Linear Comparator IC | Linear - Linear - Comparators - LM3302D | Comparators | Analog Comparators | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 28 volts | 2 to 28 volts | |||||
| VOS | 20 millivolts | 20 millivolts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |