The TLE2064AM is a JFET-input, low-power, quad operational amplifier with high output drive capability, specified for operation from -55°C to 125°C. It is housed in a CFP (W) package measuring 9.21mm × 6.3mm, with 14 pins. The device features a gain bandwidth of 1.1MHz and a typical supply current of 120μA per channel. It is designed for applications requiring precision and performance in harsh environments, including aerospace and industrial control systems.
JFET-Input Low Power High Drive Quad Operational Amplifier 14-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 5962-9080902MDA |
| Product Name | TLE2064AM JFET-Input Low Power High Drive Quad Operational Amplifier |
| Supply Voltage (VS) | 7 to 36 volts |
| VOS | 4 millivolts |
| Quiescent Current (IQ) | 350 microamps |
| CMRR | 65 dB |
| GBW | 2 MHz |