The LM158A is a dual operational amplifier in an 8-pin CDIP package measuring 9.6mm × 6.67mm, designed for operation from −55°C to 125°C with a supply voltage range of 3V to 30V, a gain bandwidth product of 0.7MHz, and a maximum input offset voltage of 2mV at 25°C. It features a quiescent current of 0.35mA per channel and includes an internal RF and EMI filter. The device supports a common-mode input voltage range that includes ground and has an ESD HBM rating of 500V.
Dual General Purpose Bipolar Operational Amplifier 8-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1129381-5962-8771002
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 5962-8771002PA | 1129381-5962-8771002PA |
| Product Name | LM158A Dual General Purpose Bipolar Operational Amplifier | Hard To Find - 5962-8771002PA |
| VOS | 2 millivolts |