Texas Instruments LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp 5962-0254601VZA

Description
1.7 GHz, Ultra Low Distortion, Wideband Op Amp 10-CFP -55 to 125
Request a Quote Datasheet
Description
1.7 GHz, Ultra Low Distortion, Wideband Op Amp 10-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp - 5962-0254601VZA - Texas Instruments
Dallas, TX, United States
LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp
5962-0254601VZA
LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp 5962-0254601VZA
1.7 GHz, Ultra Low Distortion, Wideband Op Amp 10-CFP -55 to 125

1.7 GHz, Ultra Low Distortion, Wideband Op Amp 10-CFP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
5962-0254601VZA
Integrated Circuits (ICs) - Linear - Amplifiers 5962-0254601VZA
LMH6702QML-SP 1.7 GHZ, ULTRA LOW

LMH6702QML-SP 1.7 GHZ, ULTRA LOW

Supplier's Site
Audio Amplifiers - 5962-0254601VZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
5962-0254601VZA
Audio Amplifiers 5962-0254601VZA
Amplifier IC

Amplifier IC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Amplifier and Comparator Chips Audio Amplifier Chips
Product Number 5962-0254601VZA 5962-0254601VZA 5962-0254601VZA
Product Name LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers
Supply Voltage (VS) 10 to 12 volts
VOS 4.5 millivolts
Quiescent Current (IQ) 16100 microamps
GBW 1700 MHz
Slew Rate 3100 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460203QDA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 5 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
TLV2462AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051206QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
MC1558M Dual General-Purpose Operational Amplifier - 5962-9760301Q2A - Texas Instruments
Specs
Supply Voltage (VS) 10 to 30 volts
VOS 5 millivolts
Quiescent Current (IQ) 2500 microamps
View Details
4 suppliers
BUF634 250mA High-Speed Buffer - BUF634U - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers