Texas Instruments LM2902K Quadruple Operational Amplifier LM2902KDB

Description
Quadruple Operational Amplifier 14-SSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple Operational Amplifier 14-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2902K Quadruple Operational Amplifier - LM2902KDB - Texas Instruments
Dallas, TX, United States
LM2902K Quadruple Operational Amplifier
LM2902KDB
LM2902K Quadruple Operational Amplifier LM2902KDB
Quadruple Operational Amplifier 14-SSOP -40 to 125

Quadruple Operational Amplifier 14-SSOP -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-33309-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-33309-5-ND
Instrumentation, Op Amps, Buffer Amps 296-33309-5-ND
General Purpose Amplifier 4 Circuit 14-SSOP

General Purpose Amplifier 4 Circuit 14-SSOP

Buy Now Datasheet
 - LM2902KDB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 7000uV Offset-Max, BIPolar, PDSO14

Operational Amplifier, 4 Func, 7000uV Offset-Max, BIPolar, PDSO14

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902KDB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM2902KDB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM2902KDB
IC OPAMP GP 4 CIRCUIT 14SSOP

IC OPAMP GP 4 CIRCUIT 14SSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2902KDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM2902KDB
Instrumentation, OP Amps, Buffer Amps LM2902KDB
General Purpose Amplifier 4 Circuit 14-SSOP

General Purpose Amplifier 4 Circuit 14-SSOP

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM2902KDB
Operational Amplifiers - Op Amps LM2902KDB
Operational Amplifiers - Op Amps Quad General-Purpose

Operational Amplifiers - Op Amps Quad General-Purpose

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM2902KDB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM2902KDB
Integrated Circuits (ICs) - Linear - Amplifiers LM2902KDB
IC OPAMP GP 4 CIRCUIT 14SSOP

IC OPAMP GP 4 CIRCUIT 14SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM2902KDB 296-33309-5-ND LM2902KDB LM2902KDB LM2902KDB LM2902KDB LM2902KDB
Product Name LM2902K Quadruple Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 3 to 26 volts 26 volts
VOS 7 millivolts 3 millivolts
Quiescent Current (IQ) 300 microamps
CMRR 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2142AM High Speed High Drive Precision Dual Operational Amplifier - 5962-9321604QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 4400 microamps
View Details
BUF634 250mA High-Speed Buffer - BUF634TG3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
INA114 Precision Instrumentation Amplifier - INA114BP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
10 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF12800AIPWPG4 - 1050033-BUF12800AIPWPG4 - Win Source Electronics
Specs
Standards RoHS
Source Current (IS) 9 milliamps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers