Texas Instruments INA114 Precision Instrumentation Amplifier INA114BP

Description
Precision Instrumentation Amplifier 8-PDIP
Request a Quote
Description
Precision Instrumentation Amplifier 8-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The INA114BP is a precision instrumentation amplifier with a single external resistor setting gains from 1 to 10,000. It features a maximum offset voltage of 50μV and a maximum offset voltage drift of 0.3μV/°C for high gains. Input bias current is specified at 2nA maximum, and common-mode rejection ratio is minimum 115dB at G=1000. The device operates from dual supplies of ±2.25V to ±18V and includes ±40V input over-voltage protection. It is packaged in an 8-pin PDIP with dimensions of 9.81mm × 9.43mm and is rated for the industrial temperature range of −40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The INA114BP is a precision instrumentation amplifier with a single external resistor setting gains from 1 to 10,000. It features a maximum offset voltage of 50μV and a maximum offset voltage drift of 0.3μV/°C for high gains. Input bias current is specified at 2nA maximum, and common-mode rejection ratio is minimum 115dB at G=1000. The device operates from dual supplies of ±2.25V to ±18V and includes ±40V input over-voltage protection. It is packaged in an 8-pin PDIP with dimensions of 9.81mm × 9.43mm and is rated for the industrial temperature range of −40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
INA114 Precision Instrumentation Amplifier - INA114BP - Texas Instruments
Dallas, TX, United States
INA114 Precision Instrumentation Amplifier
INA114BP
INA114 Precision Instrumentation Amplifier INA114BP
Precision Instrumentation Amplifier 8-PDIP

Precision Instrumentation Amplifier 8-PDIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA114BP - 001750-INA114BP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA114BP
001750-INA114BP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA114BP 001750-INA114BP
Manufacturer: Texas Instruments Win Source Part Number: 001750-INA114BP Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole -3db Bandwidth: 1MHz Amplifier Type: Instrumentation Slew Rate: 0.6 V/μs Current - Input Bias: 500pA Voltage - Input Offset: 10μV Family Name: INA114 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 2.2mA Channel Output Current: 20mA Alternative Parts (Cross-Reference): AMP02EPZ; AMP02FPZ; AMP02FP; AMP02EP; Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Medical, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 001750-INA114BP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 1MHz
Amplifier Type: Instrumentation
Slew Rate: 0.6 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 10μV
Family Name: INA114
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 2.2mA
Channel Output Current: 20mA
Alternative Parts (Cross-Reference): AMP02EPZ; AMP02FPZ; AMP02FP; AMP02EP;
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Medical, Industrial

Buy Now Datasheet
Singapore, Singapore
Dual 1MHz 18V Operational Amplifier IC
687-INA114BP
Dual 1MHz 18V Operational Amplifier IC 687-INA114BP
Inst Amp, 1MHz BW, 110dB CMRR, 50uV Vos, 18V Dual Supply Product overview: INA114BP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA114BP can be used for catalog matching and distributor lookup.

Inst Amp, 1MHz BW, 110dB CMRR, 50uV Vos, 18V Dual Supply Product overview: INA114BP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA114BP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation Amplifiers - 1977139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
1977139
Instrumentation Amplifiers 1977139
INA114BP, Instrumentation Amplifiers

INA114BP, Instrumentation Amplifiers

Supplier's Site
Instrumentation Amplifiers - 1977139P - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
1977139P
Instrumentation Amplifiers 1977139P
INA114BP, Instrumentation Amplifiers

INA114BP, Instrumentation Amplifiers

Supplier's Site
Instrumentation Amplifiers - 1977138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
1977138
Instrumentation Amplifiers 1977138
INA114BP, Instrumentation Amplifiers

INA114BP, Instrumentation Amplifiers

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - INA114BP-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA114BP-ND
Instrumentation, Op Amps, Buffer Amps INA114BP-ND
Instrumentation Amplifier 1 Circuit 8-PDIP

Instrumentation Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA114BP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA114BP
Instrumentation, OP Amps, Buffer Amps INA114BP
Instrumentation Amplifier 1 Circuit 8-PDIP

Instrumentation Amplifier 1 Circuit 8-PDIP

Buy Now
Instrumentation, OP Amps, Buffer Amps - INA114BP - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA114BP
Instrumentation, OP Amps, Buffer Amps INA114BP
IC INST AMP 1 CIRCUIT 8DIP

IC INST AMP 1 CIRCUIT 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA114BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA114BP
Integrated Circuits (ICs) - Linear - Amplifiers INA114BP
IC INST AMP 1 CIRCUIT 8DIP

IC INST AMP 1 CIRCUIT 8DIP

Supplier's Site
Instrument Amplifier, 1Mhz, 120Db, Dip-8; No. Of Amplifiers Texas Instruments - 74K3810 - Newark, An Avnet Company
Chicago, IL, United States
Instrument Amplifier, 1Mhz, 120Db, Dip-8; No. Of Amplifiers Texas Instruments
74K3810
Instrument Amplifier, 1Mhz, 120Db, Dip-8; No. Of Amplifiers Texas Instruments 74K3810
INSTRUMENT AMPLIFIER, 1MHZ, 120DB, DIP-8; No. of Amplifiers:1 Amplifier; Input Offset Voltage:50µV; Slew Rate:0.06V/µs; Bandwidth:1MHz; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; CMRR:120dB RoHS Compliant: Yes

INSTRUMENT AMPLIFIER, 1MHZ, 120DB, DIP-8; No. of Amplifiers:1 Amplifier; Input Offset Voltage:50µV; Slew Rate:0.06V/µs; Bandwidth:1MHz; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; CMRR:120dB RoHS Compliant: Yes

Supplier's Site
Ic, Amp Instrumentation, Pdip8, 114; No. Of Amplifiers Texas Instruments - 28AH2591 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Amp Instrumentation, Pdip8, 114; No. Of Amplifiers Texas Instruments
28AH2591
Ic, Amp Instrumentation, Pdip8, 114; No. Of Amplifiers Texas Instruments 28AH2591
IC, AMP INSTRUMENTATION, PDIP8, 114; No. of Amplifiers:1 Amplifier; Input Offset Voltage:50µV; Slew Rate:0.06V/µs; Bandwidth:1MHz; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes

IC, AMP INSTRUMENTATION, PDIP8, 114; No. of Amplifiers:1 Amplifier; Input Offset Voltage:50µV; Slew Rate:0.06V/µs; Bandwidth:1MHz; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes

Supplier's Site
Linear Amplifier IC - 17024867 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
17024867
Linear Amplifier IC 17024867
INSTRUMENTATION AMPLIFIER, 1 FUNC, 150UV OFFSET-MAX, 1MHZ BAND WIDTH, PDIP8. FREE 2 YEAR RADWELL WARRANTY

INSTRUMENTATION AMPLIFIER, 1 FUNC, 150UV OFFSET-MAX, 1MHZ BAND WIDTH, PDIP8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Instrumentation Amplifier Chips Instrumentation Amplifier Chips
Product Number INA114BP 001750-INA114BP 687-INA114BP 1977139 1977139P INA114BP-ND INA114BP INA114BP INA114BP 74K3810 28AH2591 17024867
Product Name INA114 Precision Instrumentation Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA114BP Dual 1MHz 18V Operational Amplifier IC Instrumentation Amplifiers Instrumentation Amplifiers Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrument Amplifier, 1Mhz, 120Db, Dip-8; No. Of Amplifiers Texas Instruments Ic, Amp Instrumentation, Pdip8, 114; No. Of Amplifiers Texas Instruments Linear Amplifier IC
RoHS Compliant RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts 4.5 to 36 volts -15 to 15 volts 4.5 volts 36 volts 2.25 to 18 volts
IBIAS 0.0020 µA 5.00E-4 µA 5.00E-4 µA 5.00E-4 µA
Unlock Full Specs
to access all available technical data