Texas Instruments BUF634 250mA High-Speed Buffer BUF634TG3

Description
250mA High-Speed Buffer 5-TO-220
Request a Quote
Description
250mA High-Speed Buffer 5-TO-220
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BUF634TG3 is a 250mA high-speed buffer in a 5-pin TO-220 package, measuring 10.16mm × 4.45mm, with a slew rate of 2000V/µs, a quiescent current of 1.5mA to 15mA, and a bandwidth adjustable from 30MHz to 180MHz via an external resistor. It operates from ±2.25V to ±18V supply voltages and includes internal current limiting and thermal shutdown protection. The device is rated for operation from -40°C to 125°C and is designed to boost output current of operational amplifiers in applications such as valve, solenoid, motor, and video drivers.

Datasheet Summary
Powered by GS/AI

The BUF634TG3 is a 250mA high-speed buffer in a 5-pin TO-220 package, measuring 10.16mm × 4.45mm, with a slew rate of 2000V/µs, a quiescent current of 1.5mA to 15mA, and a bandwidth adjustable from 30MHz to 180MHz via an external resistor. It operates from ±2.25V to ±18V supply voltages and includes internal current limiting and thermal shutdown protection. The device is rated for operation from -40°C to 125°C and is designed to boost output current of operational amplifiers in applications such as valve, solenoid, motor, and video drivers.

Suppliers

Company
Product
Description
Supplier Links
BUF634 250mA High-Speed Buffer - BUF634TG3 - Texas Instruments
Dallas, TX, United States
BUF634 250mA High-Speed Buffer
BUF634TG3
BUF634 250mA High-Speed Buffer BUF634TG3
250mA High-Speed Buffer 5-TO-220

250mA High-Speed Buffer 5-TO-220

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634TG3 - 083107-BUF634TG3 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634TG3
083107-BUF634TG3
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634TG3 083107-BUF634TG3
Manufacturer: Texas Instruments Win Source Part Number: 083107-BUF634TG3 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole -3db Bandwidth: 180MHz Amplifier Type: Buffer Slew Rate: 2000 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 30mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TO-220-5 Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 15mA Channel Output Current: 250mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083107-BUF634TG3
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 180MHz
Amplifier Type: Buffer
Slew Rate: 2000 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 30mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-220-5
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 15mA
Channel Output Current: 250mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
180MHz 250mA TO-220 Operational Amplifier IC
687-BUF634TG3
180MHz 250mA TO-220 Operational Amplifier IC 687-BUF634TG3
High-Speed Buffer Amplifier, 180MHz, 250mA, TO-220-5 Product overview: BUF634TG3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 250mA, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 180MHz, 250mA, TO-220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BUF634TG3 can be used for catalog matching and distributor lookup.

High-Speed Buffer Amplifier, 180MHz, 250mA, TO-220-5 Product overview: BUF634TG3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 250mA, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 180MHz, 250mA, TO-220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BUF634TG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-36080-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-36080-5-ND
Instrumentation, Op Amps, Buffer Amps 296-36080-5-ND
Buffer Amplifier 1 Circuit TO-220-5

Buffer Amplifier 1 Circuit TO-220-5

Buy Now Datasheet
TEXAS INSTRUMENTS - BUF634TG3 - AMP, BUFFER, HIGH SPEED, SMD, TO/SOT5 - 815-BUF634TG3 - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS - BUF634TG3 - AMP, BUFFER, HIGH SPEED, SMD, TO/SOT5
815-BUF634TG3
TEXAS INSTRUMENTS - BUF634TG3 - AMP, BUFFER, HIGH SPEED, SMD, TO/SOT5 815-BUF634TG3
TEXAS INSTRUMENTS - BUF634TG3 - AMP, BUFFER, HIGH SPEED, SMD, TO/SOT5

TEXAS INSTRUMENTS - BUF634TG3 - AMP, BUFFER, HIGH SPEED, SMD, TO/SOT5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634TG3 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
BUF634TG3
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps BUF634TG3
IC BUFFER 1 CIRCUIT TO220-5

IC BUFFER 1 CIRCUIT TO220-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - BUF634TG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
BUF634TG3
Instrumentation, OP Amps, Buffer Amps BUF634TG3
Buffer Amplifier 1 Circuit TO-220-5

Buffer Amplifier 1 Circuit TO-220-5

Buy Now
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
BUF634TG3
High Speed Operational Amplifiers BUF634TG3
High Speed Operational Amplifiers 250mA High-Speed Buffer

High Speed Operational Amplifiers 250mA High-Speed Buffer

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - BUF634TG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
BUF634TG3
Integrated Circuits (ICs) - Linear - Amplifiers BUF634TG3
IC BUFFER 1 CIRCUIT TO220-5

IC BUFFER 1 CIRCUIT TO220-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - BUF634TG3 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
BUF634TG3
Instrumentation, OP Amps, Buffer Amps BUF634TG3
IC BUFFER 1 CIRCUIT TO220-5

IC BUFFER 1 CIRCUIT TO220-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number BUF634TG3 083107-BUF634TG3 687-BUF634TG3 296-36080-5-ND 815-BUF634TG3 BUF634TG3 BUF634TG3 BUF634TG3 BUF634TG3 BUF634TG3
Product Name BUF634 250mA High-Speed Buffer Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634TG3 180MHz 250mA TO-220 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps TEXAS INSTRUMENTS - BUF634TG3 - AMP, BUFFER, HIGH SPEED, SMD, TO/SOT5 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Slew Rate 2000 V/µs 2000 V/µs 2000 V/µs 2000 V/µs 0.0020 V/µs 2000 V/µs 0.0020 V/µs 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts ? to 18 volts 15 volts 4.5 volts 4.5 volts
VOS 100 millivolts 30 millivolts 30 millivolts 30 millivolts
Package Type DDPAK/TO-263,PDIP,SOIC,TO-220 TO-220; TO-220-5 Rail/Tube TO-220; TO-220-5 TO-220; TO-220-5 TO-220; TO-220-5 Through Hole TO-220; Through Hole
Source Current (IS) 15 milliamps 15 milliamps 15 milliamps 15 milliamps 15 milliamps
Unlock Full Specs
to access all available technical data