Texas Instruments Flip Flops 9334DM

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-CDIP
Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-CDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 9334DM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
9334DM
Flip Flops 9334DM
D-Type, Addressable 1 Channel 1:8 IC Standard 16-CDIP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 9334DM - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
9334DM
Integrated Circuits (ICs) - Logic - Latches 9334DM
D LATCH, 93 SERIES, 1 FUNC, LOW

D LATCH, 93 SERIES, 1 FUNC, LOW

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Flip-Flops Logic Latches
Product Number 9334DM 9334DM
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 74ABT374CMSA - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs - 74ABT162823ADGGRE4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 7.5 ns
View Details
3 suppliers