Texas Instruments CD4099B CMOS 8-Bit Addressable Latch CD4099BPWR

Description
CMOS 8-Bit Addressable Latch 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS 8-Bit Addressable Latch 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4099B CMOS 8-Bit Addressable Latch - CD4099BPWR - Texas Instruments
Dallas, TX, United States
CD4099B CMOS 8-Bit Addressable Latch
CD4099BPWR
CD4099B CMOS 8-Bit Addressable Latch CD4099BPWR
CMOS 8-Bit Addressable Latch 16-TSSOP -55 to 125

CMOS 8-Bit Addressable Latch 16-TSSOP -55 to 125

Buy Now Datasheet
Latches - 296-CD4099BPWRCT-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now Datasheet
Latches - 296-CD4099BPWRTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now Datasheet
 - CD4099BPWR - Rochester Electronics
Newburyport, MA, United States
CD4099B CMOS 8-Bit Addressable Latch

CD4099B CMOS 8-Bit Addressable Latch

Supplier's Site Datasheet
Latches - CD4099BPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4099BPWR
Latches CD4099BPWR
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - CD4099BPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4099BPWR
Integrated Circuits (ICs) - Logic - Latches CD4099BPWR
IC ADDRESSBLE LTCH 8BIT 16-TSSOP

IC ADDRESSBLE LTCH 8BIT 16-TSSOP

Supplier's Site
Logic - Latches - CD4099BPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4099BPWR
Logic - Latches CD4099BPWR
IC ADDRESSBLE LTCH 8BIT 16-TSSOP

IC ADDRESSBLE LTCH 8BIT 16-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD4099BPWR 296-CD4099BPWRCT-ND CD4099BPWR CD4099BPWR CD4099BPWR CD4099BPWR
Product Name CD4099B CMOS 8-Bit Addressable Latch Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type Addressable D Addressable D Addressable D D
Supply Voltage 3V; 10 3V ~ 18V 1.8V; 3V ~ 18V 1.8V
Operating Current 0.3000 mA
Propagation Delay 150 ns 50 ns 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC373 Octal D-type Transparent Latches With 3-State Outputs - 5962-8755501SA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373E - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
5 suppliers
Latches - 9022DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Specs
Supply Voltage 3 V ~ 18 V
Low-level Output Current (Sink) 6.8 mA
High-level Output Current (Source) 6.8 mA
View Details