Texas Instruments Integrated Circuits (ICs) - Logic - Latches 74279DC

Description
R-S LATCH, 4-FUNC, TTL
Datasheet
Description
R-S LATCH, 4-FUNC, TTL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - 74279DC - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
74279DC
Integrated Circuits (ICs) - Logic - Latches 74279DC
R-S LATCH, 4-FUNC, TTL

R-S LATCH, 4-FUNC, TTL

Supplier's Site
Latches - 74279DC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74279DC
Latches 74279DC
S-R Latch 4 Channel 1:1 IC Standard 16-CDIP

S-R Latch 4 Channel 1:1 IC Standard 16-CDIP

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 74279DC 74279DC
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVC841APW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type transparent latch; 3-state - 74ALVC373BQ,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
SN54AHC373 Octal-Transparent D-type Latches With 3-State Outputs - 5962-9686601QRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
2 suppliers
Dual 2-Bit Transparent Latch - 54LS75/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 15 ns
View Details