Texas Instruments SN54S194 4-Bit Bidirectional Universal Shift Registers 7604001EA

Description
4-Bit Bidirectional Universal Shift Registers 16-CDIP -55 to 125
Request a Quote Datasheet
Description
4-Bit Bidirectional Universal Shift Registers 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54S194 4-Bit Bidirectional Universal Shift Registers - 7604001EA - Texas Instruments
Dallas, TX, United States
SN54S194 4-Bit Bidirectional Universal Shift Registers
7604001EA
SN54S194 4-Bit Bidirectional Universal Shift Registers 7604001EA
4-Bit Bidirectional Universal Shift Registers 16-CDIP -55 to 125

4-Bit Bidirectional Universal Shift Registers 16-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
7604001EA
Integrated Circuits (ICs) - Logic - Shift Registers 7604001EA
4-BIT BIDIRECTIONAL UNIVERSAL SH

4-BIT BIDIRECTIONAL UNIVERSAL SH

Supplier's Site
Shift Registers - 7604001EA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
7604001EA
Shift Registers 7604001EA
Shift Register, Bidirectional 1 Element 4 Bit 16-CDIP

Shift Register, Bidirectional 1 Element 4 Bit 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number 7604001EA 7604001EA 7604001EA
Product Name SN54S194 4-Bit Bidirectional Universal Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Universal Universal
Shift Direction Bidirectional
Supply Voltage 4.5 4.5V ~ 5.5V
Package Type Other; CDIP,CFP,LCCC DIP; Other; 16-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 4035BDC - Quarktwin Technology Ltd.
Specs
Register Type Parallel In / Parallel Out
Output Characteristics Non-Inverted
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Logic - Logic - Translators, Level Shifters - 74ALVC164245ZRDR - 1130907-74ALVC164245ZRDR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD74AC299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD74AC299M96G4 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Output Characteristics 3-State
View Details
Shift Registers - 54F194DM-MLS - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers