Texas Instruments CY29FCT520T 8-Bit Multi-Level Pipeline Register 5962-9220504MLA

Description
8-Bit Multi-Level Pipeline Register 24-CDIP -55 to 125
Request a Quote
Description
8-Bit Multi-Level Pipeline Register 24-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY29FCT520T is an 8-bit multi-level pipeline register designed by Texas Instruments. It features four registers that can be configured for single four-level or dual two-level pipeline operation, allowing for flexible data handling. The device is positive-edge triggered, with data shifting occurring on the rising edge of the clock input. It supports multiplexed data inputs and outputs, enabling the contents of any register to be read at any time. This register is fully compatible with TTL logic levels and includes edge-rate control circuitry to enhance noise characteristics. It also supports partial-power-down mode through its Ioff feature, which disables outputs to prevent backflow current when powered down. The device has a maximum output sink current of 64 mA and a source current of 32 mA, with 3-state outputs for versatile interfacing. The CY29FCT520T is specified for operation across a temperature range of -55°C to 125°C, making it suitable for a variety of applications.

Datasheet Summary
Powered by GS/AI

The CY29FCT520T is an 8-bit multi-level pipeline register designed by Texas Instruments. It features four registers that can be configured for single four-level or dual two-level pipeline operation, allowing for flexible data handling. The device is positive-edge triggered, with data shifting occurring on the rising edge of the clock input. It supports multiplexed data inputs and outputs, enabling the contents of any register to be read at any time. This register is fully compatible with TTL logic levels and includes edge-rate control circuitry to enhance noise characteristics. It also supports partial-power-down mode through its Ioff feature, which disables outputs to prevent backflow current when powered down. The device has a maximum output sink current of 64 mA and a source current of 32 mA, with 3-state outputs for versatile interfacing. The CY29FCT520T is specified for operation across a temperature range of -55°C to 125°C, making it suitable for a variety of applications.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY29FCT520T 8-Bit Multi-Level Pipeline Register
5962-9220504MLA
CY29FCT520T 8-Bit Multi-Level Pipeline Register 5962-9220504MLA
8-Bit Multi-Level Pipeline Register 24-CDIP -55 to 125

8-Bit Multi-Level Pipeline Register 24-CDIP -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 5962-9220504MLA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
5962-9220504MLA
Integrated Circuits (ICs) - Logic - Shift Registers 5962-9220504MLA
CY29FCT520T-MIL 8-BIT MULTI-LEVE

CY29FCT520T-MIL 8-BIT MULTI-LEVE

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers
Product Number 5962-9220504MLA 5962-9220504MLA
Product Name CY29FCT520T 8-Bit Multi-Level Pipeline Register Integrated Circuits (ICs) - Logic - Shift Registers
Package Type Other; CDIP,SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CD40194B CMOS 4-Bit Bidirectional Universal Shift Register - CD40194BE - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 3V; 18
View Details
9 suppliers
CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164M96 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
9 suppliers