Texas Instruments SN54HC164 8-Bit Parallel-Out Serial Shift Registers 8416201CA

Description
8-Bit Parallel-Out Serial Shift Registers 14-CDIP -55 to 125
Request a Quote Datasheet
Description
8-Bit Parallel-Out Serial Shift Registers 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC164 8-Bit Parallel-Out Serial Shift Registers - 8416201CA - Texas Instruments
Dallas, TX, United States
SN54HC164 8-Bit Parallel-Out Serial Shift Registers
8416201CA
SN54HC164 8-Bit Parallel-Out Serial Shift Registers 8416201CA
8-Bit Parallel-Out Serial Shift Registers 14-CDIP -55 to 125

8-Bit Parallel-Out Serial Shift Registers 14-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
8416201CA
Integrated Circuits (ICs) - Logic - Shift Registers 8416201CA
8-BIT PARALLEL-OUT SERIAL SHIFT

8-BIT PARALLEL-OUT SERIAL SHIFT

Supplier's Site
Shift Registers - 8416201CA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
8416201CA
Shift Registers 8416201CA
Shift Shift Register 1 Element 8 Bit 14-CDIP

Shift Shift Register 1 Element 8 Bit 14-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number 8416201CA 8416201CA 8416201CA
Product Name SN54HC164 8-Bit Parallel-Out Serial Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 2 2V ~ 6V
Package Type Other; CFP,CDIP,LCCC DIP; Other; 14-CDIP (0.300\", 7.62mm)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Propagation Delay 38 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC166MG4 - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
5 suppliers
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164E - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers
CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094PWRE4 - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
5 suppliers
CD74ACT299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD74ACT299M - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.5
Output Characteristics 3-State
View Details
7 suppliers