Texas Instruments ISO7242C Quad Channel, 2/2, 25Mbps, Digital Isolator ISO7242CDWR

Description
Quad Channel, 2/2, 25Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Quad Channel, 2/2, 25Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7242C Quad Channel, 2/2, 25Mbps, Digital Isolator - ISO7242CDWR - Texas Instruments
Dallas, TX, United States
ISO7242C Quad Channel, 2/2, 25Mbps, Digital Isolator
ISO7242CDWR
ISO7242C Quad Channel, 2/2, 25Mbps, Digital Isolator ISO7242CDWR
Quad Channel, 2/2, 25Mbps, Digital Isolator 16-SOIC -40 to 125

Quad Channel, 2/2, 25Mbps, Digital Isolator 16-SOIC -40 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7242CDWR
Digital Isolators ISO7242CDWR
Digital Isolators Quad Ch 2/2 25Mbps Dig Iso

Digital Isolators Quad Ch 2/2 25Mbps Dig Iso

Buy Now Datasheet

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number ISO7242CDWR ISO7242CDWR
Product Name ISO7242C Quad Channel, 2/2, 25Mbps, Digital Isolator Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage 3.3V; Other; 5
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502VEA - Texas Instruments
Specs
Device Type DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 0 #
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
SN54HC125 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-87721012A - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details