Texas Instruments SN54BCT541 Octal Buffers/Drivers With 3-State Outputs 5962-9074901MSA

Description
Octal Buffers/Drivers With 3-State Outputs 20-CFP -55 to 125
Request a Quote
Description
Octal Buffers/Drivers With 3-State Outputs 20-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54BCT541 is an octal buffer and line driver designed for driving bus lines or buffering memory address registers. It operates within a voltage range of 4.5 V to 5.5 V and features a state-of-the-art BiCMOS design that significantly reduces ICCZ. The device includes 3-state outputs controlled by a 2-input AND gate with active-low inputs, allowing all eight outputs to enter a high-impedance state when either output-enable input (OE1 or OE2) is high. The SN54BCT541 is available in multiple package types, including the CFP (W) package, which is suitable for applications requiring operation in extreme temperatures ranging from -55°C to 125°C. The device's pinout facilitates efficient printed circuit board layout, with inputs and outputs located on opposite sides of the package. It is important to tie the OE inputs to VCC through a pullup resistor to ensure proper operation during power transitions. The product is compliant with military specifications, making it suitable for use in critical applications.

Datasheet Summary
Powered by GS/AI

The SN54BCT541 is an octal buffer and line driver designed for driving bus lines or buffering memory address registers. It operates within a voltage range of 4.5 V to 5.5 V and features a state-of-the-art BiCMOS design that significantly reduces ICCZ. The device includes 3-state outputs controlled by a 2-input AND gate with active-low inputs, allowing all eight outputs to enter a high-impedance state when either output-enable input (OE1 or OE2) is high. The SN54BCT541 is available in multiple package types, including the CFP (W) package, which is suitable for applications requiring operation in extreme temperatures ranging from -55°C to 125°C. The device's pinout facilitates efficient printed circuit board layout, with inputs and outputs located on opposite sides of the package. It is important to tie the OE inputs to VCC through a pullup resistor to ensure proper operation during power transitions. The product is compliant with military specifications, making it suitable for use in critical applications.

Suppliers

Company
Product
Description
Supplier Links
SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901MSA - Texas Instruments
Dallas, TX, United States
SN54BCT541 Octal Buffers/Drivers With 3-State Outputs
5962-9074901MSA
SN54BCT541 Octal Buffers/Drivers With 3-State Outputs 5962-9074901MSA
Octal Buffers/Drivers With 3-State Outputs 20-CFP -55 to 125

Octal Buffers/Drivers With 3-State Outputs 20-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number 5962-9074901MSA
Product Name SN54BCT541 Octal Buffers/Drivers With 3-State Outputs
Technology BCT
Unlock Full Specs
to access all available technical data

Similar Products

5.5V Interface Transceiver IC - 704-54ACTQ245WRQMLV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
SN54HCT04-SP Hex Inverters - 5962-8974701VCA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901MRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details