FET-Input, Low Power Instrumentation Amplifier 8-PDIP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Instrumentation Amplifier Chips |
| Product Number | INA121PG4 |
| Product Name | INA121 FET-Input, Low Power Instrumentation Amplifier |
| RoHS Compliant | RoHS |
| Closed-Loop Gain (AVCL) | 1 to 10000 V/V |
| CMRR | 96 dB |
| Supply Voltage (VS) | 4.5 to 36 volts |