Texas Instruments INA118 Precision, Low Power Instrumentation Amplifier INA118U/2K5

Description
Precision, Low Power Instrumentation Amplifier 8-SOIC
Request a Quote Datasheet
Description
Precision, Low Power Instrumentation Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA118 Precision, Low Power Instrumentation Amplifier - INA118U/2K5 - Texas Instruments
Dallas, TX, United States
INA118 Precision, Low Power Instrumentation Amplifier
INA118U/2K5
INA118 Precision, Low Power Instrumentation Amplifier INA118U/2K5
Precision, Low Power Instrumentation Amplifier 8-SOIC

Precision, Low Power Instrumentation Amplifier 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26056-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26056-6-ND
Instrumentation, Op Amps, Buffer Amps 296-26056-6-ND
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26056-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26056-1-ND
Instrumentation, Op Amps, Buffer Amps 296-26056-1-ND
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26056-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26056-2-ND
Instrumentation, Op Amps, Buffer Amps 296-26056-2-ND
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA118U/2K5 - 001761-INA118U/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA118U/2K5
001761-INA118U/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA118U/2K5 001761-INA118U/2K5
Manufacturer: Texas Instruments Win Source Part Number: 001761-INA118U/2K5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 800kHz Amplifier Type: Instrumentation Slew Rate: 0.9 V/μs Current - Input Bias: 1nA Voltage - Input Offset: 25μV Family Name: INA118 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 350μA Channel Output Current: 12mA Alternative Parts (Cross-Reference): AD620BRZREEL7; AD620BR; AD622AR-REEL; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 001761-INA118U/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 800kHz
Amplifier Type: Instrumentation
Slew Rate: 0.9 V/μs
Current - Input Bias: 1nA
Voltage - Input Offset: 25μV
Family Name: INA118
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 350μA
Channel Output Current: 12mA
Alternative Parts (Cross-Reference): AD620BRZREEL7; AD620BR; AD622AR-REEL;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
800kHz 18V SOIC Operational Amplifier IC
687-INA118U/2K5
800kHz 18V SOIC Operational Amplifier IC 687-INA118U/2K5
Inst Amp 1Ch 800kHz 98dB 18V SOIC T/R Product overview: INA118U/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800kHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA118U/2K5 can be used for catalog matching and distributor lookup.

Inst Amp 1Ch 800kHz 98dB 18V SOIC T/R Product overview: INA118U/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800kHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA118U/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA118U/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA118U/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA118U/2K5
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA118U/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA118U/2K5
Integrated Circuits (ICs) - Linear - Amplifiers INA118U/2K5
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA118U/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA118U/2K5
Instrumentation, OP Amps, Buffer Amps INA118U/2K5
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now
Instrument Amp, 110Db, 800Khz, Soic; No. Of Amplifiers Texas Instruments - 28AH2595 - Newark, An Avnet Company
Chicago, IL, United States
Instrument Amp, 110Db, 800Khz, Soic; No. Of Amplifiers Texas Instruments
28AH2595
Instrument Amp, 110Db, 800Khz, Soic; No. Of Amplifiers Texas Instruments 28AH2595
INSTRUMENT AMP, 110DB, 800KHZ, SOIC; No. of Amplifiers:1 Amplifier; Input Offset Voltage:125µV; Slew Rate:0.9V/µs; Bandwidth:800kHz; Supply Voltage Range:± 1.35V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes

INSTRUMENT AMP, 110DB, 800KHZ, SOIC; No. of Amplifiers:1 Amplifier; Input Offset Voltage:125µV; Slew Rate:0.9V/µs; Bandwidth:800kHz; Supply Voltage Range:± 1.35V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes

Supplier's Site
IC OPAMP INSTR 800KHZ 8SOIC - 815-INA118U/2K5 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP INSTR 800KHZ 8SOIC
815-INA118U/2K5
IC OPAMP INSTR 800KHZ 8SOIC 815-INA118U/2K5
IC OPAMP INSTR 800KHZ 8SOIC

IC OPAMP INSTR 800KHZ 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA118U/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA118U/2K5
Instrumentation, OP Amps, Buffer Amps INA118U/2K5
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Instrumentation Amplifier Chips Operational Amplifiers
Product Number INA118U/2K5 296-26056-6-ND 001761-INA118U/2K5 687-INA118U/2K5 INA118U/2K5 INA118U/2K5 INA118U/2K5 28AH2595 815-INA118U/2K5 INA118U/2K5
Product Name INA118 Precision, Low Power Instrumentation Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA118U/2K5 800kHz 18V SOIC Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrument Amp, 110Db, 800Khz, Soic; No. Of Amplifiers Texas Instruments IC OPAMP INSTR 800KHZ 8SOIC Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V 10 V/V
CMRR 107 dB
Supply Voltage (VS) 2.7 to 36 volts 2.7 to 36 volts 36 volts 2.7 volts 15 volts 2.7 volts
IBIAS 0.0050 µA 1.00E-3 µA 1.00E-3 µA 0.0050 µA 1.00E-3 µA
Unlock Full Specs
to access all available technical data