Texas Instruments INA131 Precision G = 100 Instrumentation Amplifier INA131APG4

Description
Precision G = 100 Instrumentation Amplifier 8-PDIP -40 to 85
Request a Quote Datasheet
Description
Precision G = 100 Instrumentation Amplifier 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA131 Precision G = 100 Instrumentation Amplifier - INA131APG4 - Texas Instruments
Dallas, TX, United States
INA131 Precision G = 100 Instrumentation Amplifier
INA131APG4
INA131 Precision G = 100 Instrumentation Amplifier INA131APG4
Precision G = 100 Instrumentation Amplifier 8-PDIP -40 to 85

Precision G = 100 Instrumentation Amplifier 8-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
70kHz Operational Amplifier IC
687-INA131APG4
70kHz Operational Amplifier IC 687-INA131APG4
IC Opamp Instr 70kHz 1Ch 8DIP, 106dB CMRR, 5nA Ib Product overview: INA131APG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 70kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA131APG4 can be used for catalog matching and distributor lookup.

IC Opamp Instr 70kHz 1Ch 8DIP, 106dB CMRR, 5nA Ib Product overview: INA131APG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 70kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA131APG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA131APG4 - 068858-INA131APG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA131APG4
068858-INA131APG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA131APG4 068858-INA131APG4
Manufacturer: Texas Instruments Win Source Part Number: 068858-INA131APG4 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole -3db Bandwidth: 70kHz Amplifier Type: Instrumentation Slew Rate: 0.7 V/μs Current - Input Bias: 500pA Voltage - Input Offset: 25μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 2.2mA Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 068858-INA131APG4
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 70kHz
Amplifier Type: Instrumentation
Slew Rate: 0.7 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 2.2mA
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers
Product Number INA131APG4 687-INA131APG4 068858-INA131APG4
Product Name INA131 Precision G = 100 Instrumentation Amplifier 70kHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA131APG4
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 100 V/V
CMRR 110 dB
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts 4.5 to 36 volts
IBIAS 0.0020 µA 5.00E-4 µA
Unlock Full Specs
to access all available technical data

Similar Products

INA128 Precision, Low Power Instrumentation Amplifiers - INA128PAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
3 suppliers
TLE2072AM JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460205QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3.5 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
4 suppliers
TLE2024AM High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088106QCA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers
INA101 Very High Accuracy Instrumentation Amplifier - INA101KUE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
5 suppliers