Texas Instruments INA128 Precision, Low Power Instrumentation Amplifiers INA128PAG4

Description
Precision, Low Power Instrumentation Amplifiers 8-PDIP
Request a Quote Datasheet
Description
Precision, Low Power Instrumentation Amplifiers 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA128 Precision, Low Power Instrumentation Amplifiers - INA128PAG4 - Texas Instruments
Dallas, TX, United States
INA128 Precision, Low Power Instrumentation Amplifiers
INA128PAG4
INA128 Precision, Low Power Instrumentation Amplifiers INA128PAG4
Precision, Low Power Instrumentation Amplifiers 8-PDIP

Precision, Low Power Instrumentation Amplifiers 8-PDIP

Buy Now Datasheet
Singapore, Singapore
1.3MHz 700uA Operational Amplifier IC
687-INA128PAG4
1.3MHz 700uA Operational Amplifier IC 687-INA128PAG4
Instrumentation Amplifier, 1.3MHz BW, 110dB CMRR, 700uA, 1-Ch, 8-PDIP Product overview: INA128PAG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 700uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 700uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA128PAG4 can be used for catalog matching and distributor lookup.

Instrumentation Amplifier, 1.3MHz BW, 110dB CMRR, 700uA, 1-Ch, 8-PDIP Product overview: INA128PAG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 700uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 700uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA128PAG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA128PAG4 - 082516-INA128PAG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA128PAG4
082516-INA128PAG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA128PAG4 082516-INA128PAG4
Manufacturer: Texas Instruments Win Source Part Number: 082516-INA128PAG4 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole -3db Bandwidth: 1.3MHz Amplifier Type: Instrumentation Slew Rate: 4 V/μs Current - Input Bias: 2nA Voltage - Input Offset: 25μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 700μA Channel Output Current: 15mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Medical

Manufacturer: Texas Instruments
Win Source Part Number: 082516-INA128PAG4
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 1.3MHz
Amplifier Type: Instrumentation
Slew Rate: 4 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 700μA
Channel Output Current: 15mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Medical

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers
Product Number INA128PAG4 687-INA128PAG4 082516-INA128PAG4
Product Name INA128 Precision, Low Power Instrumentation Amplifiers 1.3MHz 700uA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA128PAG4
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts 4.5 to 36 volts
IBIAS 0.0050 µA 0.0020 µA
Unlock Full Specs
to access all available technical data