Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BPW CD4067BPW

Description
Manufacturer: Texas Instruments Win Source Part Number: 915079-CD4067BPW Operating Temperature Range: -55°C ~ 125°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: CD4067 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-32905-5, CD4067BPW-ND, CD4067BPWE4, CD4067BPWE4-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 915079-CD4067BPW Operating Temperature Range: -55°C ~ 125°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: CD4067 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-32905-5, CD4067BPW-ND, CD4067BPWE4, CD4067BPWE4-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BPW - 915079-CD4067BPW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BPW
915079-CD4067BPW
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BPW 915079-CD4067BPW
Manufacturer: Texas Instruments Win Source Part Number: 915079-CD4067BPW Operating Temperature Range: -55°C ~ 125°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: CD4067 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-32905-5, CD4067BPW-ND, CD4067BPWE4, CD4067BPWE4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 915079-CD4067BPW
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 24-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: CD4067
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-32905-5, CD4067BPW-ND, CD4067BPWE4, CD4067BPWE4-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD4067BPW
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD4067BPW
IC MUX 16:1 240OHM 24TSSOP

IC MUX 16:1 240OHM 24TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 915079-CD4067BPW CD4067BPW
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BPW Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4591SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Human Machine Interface (HMI) - 762-6203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Analog Switches, Multiplexers, Demultiplexers - 74LVC4066D,118 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 14-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details