CD74HC4051MDREP -- INTEGRATED CIRCUITS (ICS) - INTERFACE - ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
Texas Instruments
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HC4051MDREP
Description
IC MUX 8:1 130OHM 16SOIC
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC MUX 8:1 130OHM 16SOIC
Suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HC4051MDREP
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
CD74HC4051MDREP |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3.3V
View Details
5 suppliers
Device Type
Sensor Interface
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Device Type
Sensor Interface
Operating Temperature
-25 to 85 C (-13 to 185 F)
View Details