Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD4067BNSRE4

Description
Win Source Part Number: 994420-CD4067BNSRE4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,000 Mounting: SMD (SMT) On-State Resistance (Max): 240Ohm -3db Bandwidth: 14MHz Current - Leakage (IS(off)) (Max): 100nA Channel-to-Channel Matching (ΔRon): 5Ohm Voltage - Supply, Single (V+): 3V ~ 18V Channel Capacitance (CS(off), CD(off)): 0.2pF, 55pF Package / Case: 24-SOIC (0.209", 5.30mm Width) Supplier Device Package: 24-SO Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: CD4067 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 994420-CD4067BNSRE4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,000 Mounting: SMD (SMT) On-State Resistance (Max): 240Ohm -3db Bandwidth: 14MHz Current - Leakage (IS(off)) (Max): 100nA Channel-to-Channel Matching (ΔRon): 5Ohm Voltage - Supply, Single (V+): 3V ~ 18V Channel Capacitance (CS(off), CD(off)): 0.2pF, 55pF Package / Case: 24-SOIC (0.209", 5.30mm Width) Supplier Device Package: 24-SO Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: CD4067 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 994420-CD4067BNSRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
994420-CD4067BNSRE4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 994420-CD4067BNSRE4
Win Source Part Number: 994420-CD4067BNSRE4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,000 Mounting: SMD (SMT) On-State Resistance (Max): 240Ohm -3db Bandwidth: 14MHz Current - Leakage (IS(off)) (Max): 100nA Channel-to-Channel Matching (ΔRon): 5Ohm Voltage - Supply, Single (V+): 3V ~ 18V Channel Capacitance (CS(off), CD(off)): 0.2pF, 55pF Package / Case: 24-SOIC (0.209", 5.30mm Width) Supplier Device Package: 24-SO Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: CD4067 Product Status: Obsolete

Win Source Part Number: 994420-CD4067BNSRE4
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 2,000
Mounting: SMD (SMT)
On-State Resistance (Max): 240Ohm
-3db Bandwidth: 14MHz
Current - Leakage (IS(off)) (Max): 100nA
Channel-to-Channel Matching (ΔRon): 5Ohm
Voltage - Supply, Single (V+): 3V ~ 18V
Channel Capacitance (CS(off), CD(off)): 0.2pF, 55pF
Package / Case: 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 24-SO
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: CD4067
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BNSRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD4067BNSRE4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD4067BNSRE4
IC MUX 16:1 240OHM 24SO

IC MUX 16:1 240OHM 24SO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 994420-CD4067BNSRE4 CD4067BNSRE4
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906150 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4051BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Package Type 14-CDIP (0.300\", 7.62mm)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4051BT,013 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Telecom - SI3205-D-FSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details