The TLV320AIC3104-Q1 is an automotive-grade low-power stereo audio codec designed for infotainment and cluster systems, featuring six programmable audio inputs and six audio output drivers including stereo headphone and line outputs. It operates from an analog supply of 2.7V to 3.6V, a digital core supply of 1.525V to 1.95V, and a digital I/O supply of 1.1V to 3.6V, with stereo playback power consumption as low as 14mW at 48kHz. The device supports sample rates from 8kHz to 96kHz and includes a stereo DAC with 102-dBA SNR and a stereo ADC with 92-dBA SNR. It is housed in a 32-pin VQFN package measuring 5.00mm × 5.00mm, and is qualified for Automotive Temperature Grade 2 operation from -40°C to 105°C with AEC-Q100 compliance. The 6PAIC3104IRHBRQ1 variant operates within a commercial temperature range of -40°C to 85°C.
Automotive Catalog Low-Power Stereo CODEC with 6 Inputs, 6 Outputs, HP Amp and Enhanced Digital Effe 32-VQFN -40 to 85
PCM Audio Codec 2ADC / 2DAC Ch Automotive 32-Pin VQFN EP T/R Product overview: 6PAIC3104IRHBRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-6PAIC3104IRHBRQ1
Manufacturer: Texas Instruments
Win Source Part Number: 075956-6PAIC3104IRHB
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92 / 102 (Differential), 92 / 97 (Single-Ended)
Dynamic Range, ADCs / DACs (db) Typ: 93 / 97
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.525 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Stereo Audio Interface I²C, Serial 32-VQFN (5x5)
Stereo Audio Interface I²C, Serial 32-VQFN (5x5)
Interface - CODECs AC Low-Pwr Stereo CODEC
IC AUDIO CODEC 32VQFN
Stereo Audio Interface I²C, Serial 32-VQFN (5x5)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 6PAIC3104IRHBRQ1 | 716-6PAIC3104IRHBRQ1 | 075956-6PAIC3104IRHBRQ1 | 296-6PAIC3104IRHBRQ1DKR-ND | 6PAIC3104IRHBRQ1 | 6PAIC3104IRHBRQ1 | 6PAIC3104IRHBRQ1 | 6PAIC3104IRHBRQ1 |
| Product Name | TLV320AIC3104-Q1 Automotive Catalog Low-Power Stereo CODEC with 6 Inputs, 6 Outputs, HP Amp and Enhanced Digital Effe | Automotive VQFN Interface Transceiver IC | Interface - Interface - CODECs - 6PAIC3104IRHBRQ1 | CODECS | Interface - CODECs | CODECS | Interface - CODECs | CODECS |
| Device Type | Codec | Transceiver | Sensor Interface | Codec | Stereo Audio | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | VQFN | VQFN EP | 32-VQFN (5x5) | 32-VFQFN Exposed Pad | VQFN-32 | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad |