Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BPWR CD4097BPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 866113-CD4097BPWR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CD4097 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42653-6, -296-42653-1-ND, CD4097BPWRG4, CD4097BPWRG4-ND, -CD4097BPWRE4-NDR, 296-42653-2, 296-42653-1, CD4097BPWR-ND, -CD4097BPWRE4
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 866113-CD4097BPWR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CD4097 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42653-6, -296-42653-1-ND, CD4097BPWRG4, CD4097BPWRG4-ND, -CD4097BPWRE4-NDR, 296-42653-2, 296-42653-1, CD4097BPWR-ND, -CD4097BPWRE4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BPWR - 866113-CD4097BPWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BPWR
866113-CD4097BPWR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BPWR 866113-CD4097BPWR
Manufacturer: Texas Instruments Win Source Part Number: 866113-CD4097BPWR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CD4097 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42653-6, -296-42653-1-ND, CD4097BPWRG4, CD4097BPWRG4-ND, -CD4097BPWRE4-NDR, 296-42653-2, 296-42653-1, CD4097BPWR-ND, -CD4097BPWRE4

Manufacturer: Texas Instruments
Win Source Part Number: 866113-CD4097BPWR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 24-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD4097
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-42653-6, -296-42653-1-ND, CD4097BPWRG4, CD4097BPWRG4-ND, -CD4097BPWRE4-NDR, 296-42653-2, 296-42653-1, CD4097BPWR-ND, -CD4097BPWRE4

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD4097BPWR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
CD4097BPWR
Analog Switches, Multiplexers, Demultiplexers CD4097BPWR
IC MUX 8:1 240 OHM 24TSSOP

IC MUX 8:1 240 OHM 24TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD4097BPWR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD4097BPWR
IC MUX DUAL 8:1 240OHM 24TSSOP

IC MUX DUAL 8:1 240OHM 24TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 866113-CD4097BPWR CD4097BPWR CD4097BPWR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BPWR Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CY7B933-400JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
Interface module - 289-404 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4288ASRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details