4051BDM -- INTEGRATED CIRCUITS (ICS) - INTERFACE - ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
Texas Instruments
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
4051BDM
Description
MULTIPLEXERS/SWITCHE
S
-
Acme Chip Technology Co., Limited
Description
MULTIPLEXERS/SWITCHE
S
Suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
4051BDM
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
4051BDM |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Technology
Ethernet; Parallel
Device Type
Line / Bus Controller
Supply Voltage
Other; 2.8V ~ 3.465V
View Details
4 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Device Type
Front End
Package Type
16-SMD Module
Pins
16 #
View Details