The AM26LV31 is a BiCMOS quadruple differential line driver designed for balanced-bus transmission up to 32MHz, operating from a single 3.3V supply. It features a 16-pin SOIC package measuring 9.9mm by 6mm, with propagation delay of 8ns typical, pulse skew of 500ps typical, and output drive current of ±30mA. It supports active-high or active-low enable inputs, maintains high output impedance in power-off condition, and is characterized for operation from 0°C to 70°C. The device is pin-compatible with AM26C31 and AM26LS31.
Low-Voltage High-Speed Quadruple Differential Line Driver 16-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | AM26LV31CDE4 |
| Product Name | AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver |
| Device Type | Line / Bus Driver |
| Features | RoHS |
| # of Tx | 4 # |
| # of Rx | 0 # |