The AM26C32MJB is a quadruple differential line receiver in a 16-pin CDIP package, operating from a single 5-V supply with 3-state outputs and input fail-safe circuitry. It meets ANSI TIA/EIA-422-B, TIA/EIA-423-B, and ITU V.10/V.11 standards, featuring a ±7-V common-mode range, 60 mV typical input hysteresis, and 17 ns typical propagation delay. The device operates over a temperature range of -55°C to 125°C and is designed for high-reliability automotive applications.
Quadruple Differential Line Receiver 16-CDIP -55 to 125
Quadruple Differential Line Receiver 16-CDIP -55 to 125 Product overview: AM26C32MJB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26C32MJB can be used for catalog matching and distributor lookup.
IC RECEIVER 0/4 16CDIP
QUADRUPLE DIFFERENTIAL LINE RECE
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | AM26C32MJB | 710-AM26C32MJB | AM26C32MJB | AM26C32MJB |
| Product Name | AM26C32M Quadruple Differential Line Receiver | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Receiver | Transceiver | Receiver; Sensor Interface | Receiver |
| # of Tx | 0 # | |||
| # of Rx | 4 # | |||
| Data Rate | 10000 kbps | 10000 kbps | 200 kbps |