The DDC232C is a 32-channel, 20-bit, current-input analog-to-digital converter designed for direct measurement of low-level currents from devices such as photodiodes. It operates with a +5V analog supply and a +2.7V to +3.6V digital supply, and is housed in a 64-pin NFBGA package. The device supports integration times from 166 ms to 1 s, with a maximum data rate of 3.125 kSPS and power consumption of 7 mW per channel. Integral linearity is specified at ±0.025% of reading ±1.0 ppm of FSR, and noise is 5.3 ppm of FSR RMS for low-level inputs. Operating temperature ranges from 0°C to +70°C.
32 Channel Current-Input 20-bit ADC 64-NFBGA 0 to 70
32-Ch 20-bit ADC, 3.125kS/s, SPI, LFBGA Product overview: DDC232CZXGT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-DDC232CZXGT can be used for catalog matching and distributor lookup.
20 Bit Analog to Digital Converter 32 Input 16 Sigma-Delta 64-NFBGA (8x8)
20 Bit Analog to Digital Converter 32 Input 16 Sigma-Delta 64-NFBGA (8x8)
20 Bit Analog to Digital Converter 32 Input 16 Sigma-Delta 64-NFBGA (8x8)
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Number of Bits: 20
Sampling Rate (Per Second): 6k
Number of Inputs: 32
Input Type: Single Ended
Data Interface: SPI
IC ADC 20BIT SIGMA-DELTA 64NFBGA
20 Bit Analog to Digital Converter 32 Input 16 Sigma-Delta 64-NFBGA (8x8)
IC ADC 20BIT SIGMA-DELTA 64NFBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | DDC232CZXGT | 700-DDC232CZXGT | 296-23858-2-ND | 296-23858-1-ND | 296-23858-6-ND | DDC232CZXGT | DDC232CZXGT | DDC232CZXGT | |
| Product Name | DDC232 32 Channel Current-Input 20-bit ADC | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | NFBGA | LFBGA | 64-LFBGA | 64-LFBGA | 64-LFBGA | 64-LFBGA | 64-LFBGA | ||
| Resolution | 20 bits | 20 bits | 20 bits | 20 bits | 20 bits | 20 bits | |||
| Dissipation | 224 milliwatts | 288 milliwatts | |||||||
| Operating Temperature | 0.0 C (32 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | ||
| ADC Type | Sigma-Delta | Sigma-Delta | Sigma-Delta | Sigma-Delta |