Single Channel, 50 to 200 ksps, 10-Bit A/D Converter 6-SOT-23 -40 to 85
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 108416-ADC101S021CIM
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 10
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
10-Bit 200kSPS SAR ADC, SPI, Single-Ended, SOT-23-6 Product overview: ADC101S021CIMFX/NOPB
IC ADC 10BIT SAR SOT23-6
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
IC ADC 10BIT SAR SOT23-6
| Texas Instruments | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC101S021CIMFX/NOPB | 296-38003-6-ND | 296-38003-1-ND | 296-38003-2-ND | 108416-ADC101S021CIMFX/NOPB | 700-ADC101S021CIMFX/NOPB | ADC101S021CIMFX/NOPB | ADC101S021CIMFX/NOPB | ADC101S021CIMFX/NOPB |
| Product Name | ADC101S021 Single Channel, 50 to 200 ksps, 10-Bit A/D Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC101S021CIMFX/NOPB | SOT-23 Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI; Microwire | SPI | SPI | SPI | SPI; SPI, DSP | SPI, Serial | SPI; SPI, DSP | ||
| Package Type | SOT-23,WSON | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | |
| Screening Level | Catalog | ||||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 0.7000 LSB |