Texas Instruments ADC08D1500 High Performance, Low Power, Dual 8-Bit, 1.5 GSPS A/D Converter ADC08D1500CIYB/NOPB

Description
High Performance, Low Power, Dual 8-Bit, 1.5 GSPS A/D Converter 128-HLQFP -40 to 85
Request a Quote Datasheet
Description
High Performance, Low Power, Dual 8-Bit, 1.5 GSPS A/D Converter 128-HLQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC08D1500 High Performance, Low Power, Dual 8-Bit, 1.5 GSPS A/D Converter - ADC08D1500CIYB/NOPB - Texas Instruments
Dallas, TX, United States
ADC08D1500 High Performance, Low Power, Dual 8-Bit, 1.5 GSPS A/D Converter
ADC08D1500CIYB/NOPB
ADC08D1500 High Performance, Low Power, Dual 8-Bit, 1.5 GSPS A/D Converter ADC08D1500CIYB/NOPB
High Performance, Low Power, Dual 8-Bit, 1.5 GSPS A/D Converter 128-HLQFP -40 to 85

High Performance, Low Power, Dual 8-Bit, 1.5 GSPS A/D Converter 128-HLQFP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D1500CIYB/NOPB
1139682-ADC08D1500CIYB/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D1500CIYB/NOPB 1139682-ADC08D1500CIYB/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1139682-ADC08D1500CI YB/NOPB Packaging: Tray Mounting Style: SMD Features: Simultaneous Sampling Configuration: MUX-S/H-ADC Number of Inputs: 2 Input Type: Differential Architecture: Folding Interpolating Sampling Rate (Per Second): 1.5G Data Interface: LVDS - Parallel Number of A/D Converters: 2 Reference Type: Internal Resolution: 8 Categories: Integrated Circuits Supplier Device Package: 128-HLQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 128-LQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: ADC08D1500 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 1.8V ~ 2V Supply Voltage , Digital: 1.8V ~ 2V

Manufacturer: Texas Instruments
Win Source Part Number: 1139682-ADC08D1500CIYB/NOPB
Packaging: Tray
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Input Type: Differential
Architecture: Folding Interpolating
Sampling Rate (Per Second): 1.5G
Data Interface: LVDS - Parallel
Number of A/D Converters: 2
Reference Type: Internal
Resolution: 8
Categories: Integrated Circuits
Supplier Device Package: 128-HLQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 128-LQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: ADC08D1500
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 1.8V ~ 2V
Supply Voltage , Digital: 1.8V ~ 2V

Buy Now
Singapore, Singapore
8-bit Dual Analog-to-Digital Converter IC
700-ADC08D1500CIYB/NOPB
8-bit Dual Analog-to-Digital Converter IC 700-ADC08D1500CIYB/NOPB
ADC08D1500 8-BIT, DUAL 1.5-GSPS Product overview: ADC08D1500CIYB/NOPB from National Semiconductor is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08D1500CIYB/N OPB can be used for catalog matching and distributor lookup.

ADC08D1500 8-BIT, DUAL 1.5-GSPS Product overview: ADC08D1500CIYB/NOPB from National Semiconductor is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08D1500CIYB/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-48403-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-48403-ND
Analog to Digital Converters (ADC) 296-48403-ND
8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 128-HLQFP (20x20)

8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 128-HLQFP (20x20)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC08D1500CIYB/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC08D1500CIYB/NOPB
Analog to Digital Converters (ADC) ADC08D1500CIYB/NOPB
8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 128-HLQFP (20x20)

8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 128-HLQFP (20x20)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC08D1500CIYB/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC08D1500CIYB/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC08D1500CIYB/NOPB
IC ADC 8BIT FOLD INTERP 128HLQFP

IC ADC 8BIT FOLD INTERP 128HLQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D1500CIYB/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC08D1500CIYB/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC08D1500CIYB/NOPB
IC ADC 8BIT FOLD INTERP 128HLQFP

IC ADC 8BIT FOLD INTERP 128HLQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC08D1500CIYB/NOPB 1139682-ADC08D1500CIYB/NOPB 700-ADC08D1500CIYB/NOPB 296-48403-ND ADC08D1500CIYB/NOPB ADC08D1500CIYB/NOPB ADC08D1500CIYB/NOPB
Product Name ADC08D1500 High Performance, Low Power, Dual 8-Bit, 1.5 GSPS A/D Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D1500CIYB/NOPB 8-bit Dual Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; LVDS - Parallel LVDS - Parallel Parallel Parallel; LVDS - Parallel
Packing Method Tray Bulk Tray Tray Tray; Tray
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Sample Rate 1.50E6 kSamples/Sec 1.50E6 kSamples/Sec 1.50E6 kSamples/Sec
Package Type Bulk 128-LQFP Exposed Pad QFP; 128-LQFP Exposed Pad 128-LQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0816CCN/NOPB - 137107-ADC0816CCN/NOPB - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type DIP; 40-DIP
Packing Method Tube; Tube/Rail
View Details
5 suppliers
Analog to Digital Converters (ADC) - ADC08D1010DIYB/NOPB - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type QFP; 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
View Details
2 suppliers
ADC108S022 8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC108S022CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
ADC102S101 2 Channel, 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC102S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers