Texas Instruments DAC9881 18-Bit, Single Channel, Low Noise, Voltage Output Digital-To-Analog Converter DAC9881SBRGET

Description
18-Bit, Single Channel, Low Noise, Voltage Output Digital-To-Analog Converter 24-VQFN -40 to 105
Request a Quote Datasheet
Description
18-Bit, Single Channel, Low Noise, Voltage Output Digital-To-Analog Converter 24-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC9881 18-Bit, Single Channel, Low Noise, Voltage Output Digital-To-Analog Converter - DAC9881SBRGET - Texas Instruments
Dallas, TX, United States
DAC9881 18-Bit, Single Channel, Low Noise, Voltage Output Digital-To-Analog Converter
DAC9881SBRGET
DAC9881 18-Bit, Single Channel, Low Noise, Voltage Output Digital-To-Analog Converter DAC9881SBRGET
18-Bit, Single Channel, Low Noise, Voltage Output Digital-To-Analog Converter 24-VQFN -40 to 105

18-Bit, Single Channel, Low Noise, Voltage Output Digital-To-Analog Converter 24-VQFN -40 to 105

Buy Now Datasheet
 - DAC9881SBRGET - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, 5us Settling Time, PQCC24

D/A Converter, 1 Func, Serial Input Loading, 5us Settling Time, PQCC24

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - 296-23701-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-23701-6-ND
Digital to Analog Converters (DAC) 296-23701-6-ND
18 Bit Digital to Analog Converter 1 24-VQFN (4x4)

18 Bit Digital to Analog Converter 1 24-VQFN (4x4)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-23701-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-23701-2-ND
Digital to Analog Converters (DAC) 296-23701-2-ND
18 Bit Digital to Analog Converter 1 24-VQFN (4x4)

18 Bit Digital to Analog Converter 1 24-VQFN (4x4)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-23701-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-23701-1-ND
Digital to Analog Converters (DAC) 296-23701-1-ND
18 Bit Digital to Analog Converter 1 24-VQFN (4x4)

18 Bit Digital to Analog Converter 1 24-VQFN (4x4)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC9881SBRGET
1166748-DAC9881SBRGET
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC9881SBRGET 1166748-DAC9881SBRGET
Manufacturer: Texas Instruments Win Source Part Number: 1166748-DAC9881SBRGE T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: 24-VFQFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 3.3 V, 5V Architecture: R-2R Data Interface: SPI, DSP Reference Type: External Voltage - Supply, Digital: 1.7 V ~ 5.5 V Resolution: 18 Settling Time: 5μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±2, ±0.75 Family Name: DAC9881 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): DAC9881SBRGERG4; DAC9881SBRGETG4; DAC9881SBRGER; Introduction Date: April 01, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1166748-DAC9881SBRGET
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: 24-VFQFN Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 3.3 V, 5V
Architecture: R-2R
Data Interface: SPI, DSP
Reference Type: External
Voltage - Supply, Digital: 1.7 V ~ 5.5 V
Resolution: 18
Settling Time: 5μs (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±2, ±0.75
Family Name: DAC9881
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): DAC9881SBRGERG4; DAC9881SBRGETG4; DAC9881SBRGER;
Introduction Date: April 01, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Industrial 5V VQFN Digital-to-Analog Converter IC
701-DAC9881SBRGET
Industrial 5V VQFN Digital-to-Analog Converter IC 701-DAC9881SBRGET
18-bit 1-CH DAC, 5V, INDUSTRIAL, 24-Pin VQFN Product overview: DAC9881SBRGET from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5V, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Industrial, 5V, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC9881SBRGET can be used for catalog matching and distributor lookup.

18-bit 1-CH DAC, 5V, INDUSTRIAL, 24-Pin VQFN Product overview: DAC9881SBRGET from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5V, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Industrial, 5V, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC9881SBRGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC9881SBRGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC9881SBRGET
Digital to Analog Converters (DAC) DAC9881SBRGET
18 Bit Digital to Analog Converter 1 24-VQFN (4x4)

18 Bit Digital to Analog Converter 1 24-VQFN (4x4)

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - DAC9881SBRGET - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC9881SBRGET
Data Acquisition - Digital to Analog Converters (DAC) DAC9881SBRGET
IC DAC 18BIT V-OUT 24VQFN

IC DAC 18BIT V-OUT 24VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC9881SBRGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC9881SBRGET
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC9881SBRGET
IC DAC 18BIT V-OUT 24VQFN

IC DAC 18BIT V-OUT 24VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC9881SBRGET DAC9881SBRGET 296-23701-6-ND 296-23701-2-ND 296-23701-1-ND 1166748-DAC9881SBRGET 701-DAC9881SBRGET DAC9881SBRGET DAC9881SBRGET DAC9881SBRGET
Product Name DAC9881 18-Bit, Single Channel, Low Noise, Voltage Output Digital-To-Analog Converter Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC9881SBRGET Industrial 5V VQFN Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI Serial SPI SPI SPI SPI; SPI, DSP SPI; SPI, DSP
Package Type VQFN VQFN24 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Screening Level Catalog
Resolution 18 bits 18 bits 18 bits 18 bits 18 bits
INL 2 LSB 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC122S085 12-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC122S085CIMM - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
8 suppliers
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204BDW - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADC12441CIJ - 077420-ADC12441CIJ - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type DIP; 28-DIP
Packing Method Tube; Tube/Rail
View Details
4 suppliers
DAC082S085 8-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC082S085CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers