Texas Instruments TLV5618AM 12-Bit, 2.5 us Dual DAC, Serial Input, Programmable Settling Time, M temperature 5962-9955701QPA

Description
12-Bit, 2.5 us Dual DAC, Serial Input, Programmable Settling Time, M temperature 8-CDIP -55 to 125
Request a Quote
Description
12-Bit, 2.5 us Dual DAC, Serial Input, Programmable Settling Time, M temperature 8-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5962-9955701QPA is a dual 12-bit voltage output Digital to Analog Converter (DAC) from Quarktwin Technology Ltd. It features a programmable settling time of 3 µs in Fast Mode and 10 µs in Slow Mode, allowing for optimization of speed versus power dissipation. The device is compatible with TMS320 and SPI serial ports, making it versatile for various applications. It has a differential nonlinearity of less than 0.5 LSB typical and is designed to be monotonic over temperature ranges. This DAC operates on a single supply voltage ranging from 2.7 V to 5.5 V and is available in an 8-pin ceramic DIP package. It is characterized for operation across multiple temperature ranges, including -55°C to 125°C, making it suitable for high-reliability automotive applications. The TLV5618A is a direct replacement for the TLC5618A (C and I suffixes), ensuring ease of integration into existing designs. Applications include digital servo control loops, industrial process control, and machine control devices.

Datasheet Summary
Powered by GS/AI

The 5962-9955701QPA is a dual 12-bit voltage output Digital to Analog Converter (DAC) from Quarktwin Technology Ltd. It features a programmable settling time of 3 µs in Fast Mode and 10 µs in Slow Mode, allowing for optimization of speed versus power dissipation. The device is compatible with TMS320 and SPI serial ports, making it versatile for various applications. It has a differential nonlinearity of less than 0.5 LSB typical and is designed to be monotonic over temperature ranges. This DAC operates on a single supply voltage ranging from 2.7 V to 5.5 V and is available in an 8-pin ceramic DIP package. It is characterized for operation across multiple temperature ranges, including -55°C to 125°C, making it suitable for high-reliability automotive applications. The TLV5618A is a direct replacement for the TLC5618A (C and I suffixes), ensuring ease of integration into existing designs. Applications include digital servo control loops, industrial process control, and machine control devices.

Suppliers

Company
Product
Description
Supplier Links
TLV5618AM 12-Bit, 2.5 us Dual DAC, Serial Input, Programmable Settling Time, M temperature - 5962-9955701QPA - Texas Instruments
Dallas, TX, United States
TLV5618AM 12-Bit, 2.5 us Dual DAC, Serial Input, Programmable Settling Time, M temperature
5962-9955701QPA
TLV5618AM 12-Bit, 2.5 us Dual DAC, Serial Input, Programmable Settling Time, M temperature 5962-9955701QPA
12-Bit, 2.5 us Dual DAC, Serial Input, Programmable Settling Time, M temperature 8-CDIP -55 to 125

12-Bit, 2.5 us Dual DAC, Serial Input, Programmable Settling Time, M temperature 8-CDIP -55 to 125

Buy Now Datasheet
 - 5962-9955701QPA - Rochester Electronics
Newburyport, MA, United States
TLV5618AM 12-Bit, 2.5 us Dual DAC, Serial Input, Programmable Settling Time, M temperature

TLV5618AM 12-Bit, 2.5 us Dual DAC, Serial Input, Programmable Settling Time, M temperature

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 5962-9955701QPA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
5962-9955701QPA
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 5962-9955701QPA
TLV5618AM 12-BIT, 2.5 US DUAL DA

TLV5618AM 12-BIT, 2.5 US DUAL DA

Supplier's Site
Digital to Analog Converters (DAC) - 5962-9955701QPA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
5962-9955701QPA
Digital to Analog Converters (DAC) 5962-9955701QPA
Bit Digital to Analog Converter

Bit Digital to Analog Converter

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 5962-9955701QPA 5962-9955701QPA 5962-9955701QPA 5962-9955701QPA
Product Name TLV5618AM 12-Bit, 2.5 us Dual DAC, Serial Input, Programmable Settling Time, M temperature Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI Serial
Package Type CDIP,LCCC DIP; CDIP8
Screening Level Military
Resolution 12 bits
INL 4 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC124S085 12-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC124S085CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
8 suppliers
AMC7836 High-Density, 12-Bit  Analog Monitor and Control Solution, Bipolar DAC - AMC7836IPAPR - Texas Instruments
Specs
Package Type HTQFP
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7834IRTQT - 768500-AMC7834IRTQT - Win Source Electronics
Specs
Interface Type SPI; SPI
Packing Method Tape Reel; Reel package
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
DAC0800 8-Bit D/A Converter - DAC0800LCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers