Ultra-Low Pwr 29mW, 12-Bit, Dual 40 MSPS D/A w/4 Additional Ctrl DAC for Transmit/Rec Path Control 48-TQFP -40 to 85
12 Bit Digital to Analog Converter 2, 4 48-TQFP (7x7)
12 Bit Digital to Analog Converter 2, 4 48-TQFP (7x7)
12 Bit Digital to Analog Converter 2, 4 48-TQFP (7x7)
D/A Converter, 1 Func, Serial, Parallel, Word Input Loading, 0.02us Settling Time, PQFP48
Manufacturer: Texas Instruments
Win Source Part Number: 013598-DAC2932PFBT
Packaging: Reel - TR
Output Type: Voltage - Buffered, Current - Unbuffered
Number of Bits: 12
Data Interface: Parallel, SPI
Reference Type: External, Internal
Settling Time: 5μs (Typ)
Number of D/A Converters: 2, 4
Differential Output: Yes
INL/DNL (LSB): ±8, ±0.2
Family Name: DAC2932
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 2.7 V to 3.3 V
Digital Supply Voltage: 2.7 V to 3.3 V
Alternative Parts (Cross-Reference): DAC2932PFBTG4; DAC2932PFBRG4; DAC2932PFBR;
Introduction Date: February 01, 2005
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
12-Bit Dual DAC, 40MS/s, Parallel Interface, TQFP Product overview: DAC2932PFBT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC2932PFBT can be used for catalog matching and distributor lookup.
IC DAC 12BIT V/A-OUT 48TQFP
IC DAC 12BIT V/A-OUT 48TQFP
12 Bit Digital to Analog Converter 2, 4 48-TQFP (7x7)
| Texas Instruments | DigiKey | DigiKey | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC2932PFBT | 296-15714-6-ND | 296-15714-2-ND | 296-15714-1-ND | DAC2932PFBT | 013598-DAC2932PFBT | 701-DAC2932PFBT | DAC2932PFBT | DAC2932PFBT | DAC2932PFBT |
| Product Name | DAC2932 Ultra-Low Pwr 29mW, 12-Bit, Dual 40 MSPS D/A w/4 Additional Ctrl DAC for Transmit/Rec Path Control | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC2932PFBT | Dual Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; SPI | Parallel; SPI | Parallel; SPI | Serial; Parallel | Parallel; SPI; Parallel, SPI | Parallel | Parallel; SPI; Parallel, SPI | ||
| Package Type | TQFP | TQFP; 48-TQFP | TQFP; 48-TQFP | TQFP; 48-TQFP | QFP; TQFP; TQFP48 | QFP; TQFP; 48-TQFP (7x7) | TQFP | 48-TQFP | QFP; TQFP; 48-TQFP | |
| Screening Level | Catalog | |||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| Dissipation | 29 milliwatts | 25 milliwatts |