10-Bit Micro Power, RRO Digital-to-Analog Converter 6-SOT -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 772406-DAC101S101CIM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: SOT-23-6 Thin, TSOT-23-6
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: String DAC
Data Interface: SPI, DSP
Reference Type: Supply
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 10
Settling Time: 7.5μs
Number of D/A Converters: 1
INL/DNL (LSB): ±0.6, +0.15/-0.05
Family Name: DAC101S101
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): AD5602YKSZ-1500RL7; AD5611AKS; AD5611AKSZ-REEL7; AD5612AKSZ-2;
Introduction Date: June 17, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
10 Bit Digital to Analog Converter 1 SOT-23-THIN
10 Bit Digital to Analog Converter 1 SOT-23-THIN
10 Bit Digital to Analog Converter 1 SOT-23-THIN
10-Bit DAC, SPI, Single Supply, 5.5V, 105°C, TSOT Product overview: DAC101S101CIMK/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC101S101CIMK/N
D/A Converters DAC, DAC101S101CIMK/NOPB
D/A Converters DAC, DAC101S101CIMK/NOPB
D/A Converters DAC, DAC101S101CIMK/NOPB
IC DAC 10BIT V-OUT TSOT23-6
10 Bit Digital to Analog Converter 1 SOT-23-THIN
IC DAC 10BIT V-OUT TSOT23-6
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC101S101CIMK/NOPB | 772406-DAC101S101CIMK/NOPB | DAC101S101CIMK/NOPBDKR-ND | DAC101S101CIMK/NOPBTR-ND | DAC101S101CIMK/NOPBCT-ND | 701-DAC101S101CIMK/NOPB | 2677445 | DAC101S101CIMK/NOPB | DAC101S101CIMK/NOPB | DAC101S101CIMK/NOPB |
| Product Name | DAC101S101 10-Bit Micro Power, RRO Digital-to-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC101S101CIMK/NOPB | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 5.5V Digital-to-Analog Converter IC | Digital to Analogue Converters | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI, DSP | SPI | SPI | SPI | SPI, Serial, 3-WIRE | SPI; SPI, DSP | |||
| Package Type | SOT,VSSOP | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | TSOT | SOT-23 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | ||
| Screening Level | Catalog | |||||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 2.8 LSB | 0.6000 LSB |