Texas Instruments Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose AMC1303E0520DWVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1318333-AMC1303E0520 DWVR Category: Integrated Circuits (ICs)>Data Acquisition>ADCs/DAC s - Special Purpose Packaging: Reel - TR Type: Isolated Module Standard Package: 1,000 Mounting: Surface Mount Sampling Rate (Per Second): 78k Data Interface: CMOS, Serial Number of Channels: 1 Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Voltage - Supply: 2.7V ~ 5.5V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50926-6,296-5092 6-2,AMC1303E0520DWVR -ND,296-50926-1 Base Product Number: AMC1303 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1318333-AMC1303E0520 DWVR Category: Integrated Circuits (ICs)>Data Acquisition>ADCs/DAC s - Special Purpose Packaging: Reel - TR Type: Isolated Module Standard Package: 1,000 Mounting: Surface Mount Sampling Rate (Per Second): 78k Data Interface: CMOS, Serial Number of Channels: 1 Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Voltage - Supply: 2.7V ~ 5.5V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50926-6,296-5092 6-2,AMC1303E0520DWVR -ND,296-50926-1 Base Product Number: AMC1303 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1318333-AMC1303E0520DWVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1318333-AMC1303E0520DWVR
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1318333-AMC1303E0520DWVR
Manufacturer: Texas Instruments Win Source Part Number: 1318333-AMC1303E0520 DWVR Category: Integrated Circuits (ICs)>Data Acquisition>ADCs/DAC s - Special Purpose Packaging: Reel - TR Type: Isolated Module Standard Package: 1,000 Mounting: Surface Mount Sampling Rate (Per Second): 78k Data Interface: CMOS, Serial Number of Channels: 1 Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Voltage - Supply: 2.7V ~ 5.5V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50926-6,296-5092 6-2,AMC1303E0520DWVR -ND,296-50926-1 Base Product Number: AMC1303 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1318333-AMC1303E0520DWVR
Category: Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Packaging: Reel - TR
Type: Isolated Module
Standard Package: 1,000
Mounting: Surface Mount
Sampling Rate (Per Second): 78k
Data Interface: CMOS, Serial
Number of Channels: 1
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Voltage - Supply: 2.7V ~ 5.5V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50926-6,296-50926-2,AMC1303E0520DWVR-ND,296-50926-1
Base Product Number: AMC1303
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1303E0520DWVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AMC1303E0520DWVR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC1303E0520DWVR
IC ISOLATED MOD 16BIT 78K 8SOIC

IC ISOLATED MOD 16BIT 78K 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1318333-AMC1303E0520DWVR AMC1303E0520DWVR
Product Name Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; CMOS, Serial
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904996P - RS Components, Ltd.
Specs
Package Type μMAX
Resolution 16 bits
ADC Type SAR; SAR
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC084S051 4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC084S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers