The DAC8830 is a 16-bit, ultra-low power, voltage-output digital-to-analog converter with unipolar output (0 V to VREF) and a 1.0 μs settling time. It operates from a single 2.7 V to 5.5 V supply, consumes 15 μW at 3 V, and features a 50 MHz SPI interface with Schmitt-trigger inputs. The device is available in an SO-8 package and is specified for operation from -40°C to +85°C with INL error of ±1 LSB and zero-code reset on power-up.
16-Bit, Ultra-Low Power, Voltage Output Digital to Analog Converter 8-SOIC -40 to 85
16 Bit Digital to Analog Converter 1 8-SOIC
16-Bit 1MS/s SPI DAC, 1LSB INL, V-OUT, 8-SOIC Product overview: DAC8830ICDRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8830ICDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1166726-DAC8830ICDRG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC DAC 16BIT V-OUT 8SOIC
16 Bit Digital to Analog Converter 1 8-SOIC
IC DAC 16BIT V-OUT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8830ICDRG4 | DAC8830ICDRG4-ND | 701-DAC8830ICDRG4 | 1166726-DAC8830ICDRG4 | DAC8830ICDRG4 | DAC8830ICDRG4 | DAC8830ICDRG4 |
| Product Name | DAC8830 16-Bit, Ultra-Low Power, Voltage Output Digital to Analog Converter | Digital to Analog Converters (DAC) | 16-bit SOIC Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8830ICDRG4 | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | |||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | D | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154\", 3.90mm Width) | ||
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 1 LSB | 0.5000 LSB |