The DAC3171 is a single-channel, 14-bit, 500-MSPS digital-to-analog converter with current-sourcing outputs, a compliance range of -0.5 V to +1 V, and a VQFN-64 package measuring 9.00 mm × 9.00 mm. It operates over the industrial temperature range of -40°C to +85°C and dissipates 375 mW. The device supports LVDS input interfaces and provides chip-to-chip synchronization for multi-device applications.
Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters 64-VQFN -40 to 85
14 Bit Digital to Analog Converter 1 64-VQFN (9x9)
14 Bit Digital to Analog Converter 1 64-VQFN (9x9)
IC DAC 14BIT A-OUT 64VQFN
IC DAC 14BIT A-OUT 64VQFN
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC3171IRGCR | DAC3171IRGCR-ND | DAC3171IRGCR | DAC3171IRGCR | DAC3171IRGCR |
| Product Name | DAC3171 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel | Parallel; LVDS - Parallel | ||
| Package Type | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||
| Resolution | 14 bits | 14 bits | 14 bits | ||
| Dissipation | 375 milliwatts |