Texas Instruments ADS1203 Current shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV input, 16-Bit resolution ADS1203IRGTT

Description
Current shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV input, 16-Bit resolution 16-QFN -40 to 125
Request a Quote Datasheet
Description
Current shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV input, 16-Bit resolution 16-QFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1203 Current shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV input, 16-Bit resolution - ADS1203IRGTT - Texas Instruments
Dallas, TX, United States
ADS1203 Current shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV input, 16-Bit resolution
ADS1203IRGTT
ADS1203 Current shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV input, 16-Bit resolution ADS1203IRGTT
Current shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV input, 16-Bit resolution 16-QFN -40 to 125

Current shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV input, 16-Bit resolution 16-QFN -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS1203IRGTT
144489-ADS1203IRGTT
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS1203IRGTT 144489-ADS1203IRGTT
Manufacturer: Texas Instruments Win Source Part Number: 144489-ADS1203IRGTT Packaging: Reel - TR Type: Modulator Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 16 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 4.75 V to 5.25 V Sampling Rate: 40k Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144489-ADS1203IRGTT
Packaging: Reel - TR
Type: Modulator
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 4.75 V to 5.25 V
Sampling Rate: 40k
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - ADS1203IRGTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
ADS1203IRGTT
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose ADS1203IRGTT
IC MODULATOR 16BIT 40K 16QFN

IC MODULATOR 16BIT 40K 16QFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1203IRGTT 144489-ADS1203IRGTT ADS1203IRGTT
Product Name ADS1203 Current shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV input, 16-Bit resolution Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS1203IRGTT Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial Serial; Serial
Package Type QFN,TSSOP 16-QFN (3x3)
Screening Level Catalog
Resolution 16 bits
INL 4 LSB
Unlock Full Specs
to access all available technical data

Similar Products

THS1408M 14-Bit, 8 MSPS ADC Single Ch., Diff. Input, DSP/uP IF, Pgmable Gain Amp, Internal S&H - 5962-0051101NXD - Texas Instruments
Specs
Interface Type Parallel
Package Type HTQFP
Screening Level Military
View Details
4 suppliers
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCWM - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
8-bit Analog-to-Digital Converter IC - 700-ADC08062BIN - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type Bulk
Packing Method Bulk
View Details
4 suppliers
ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers