8-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface 6-SOT -40 to 125
8-Bit 1-Ch DAC, I2C, SOT-23-6, 2.7-5.5V, Voltage Out Product overview: DAC081C081CIMKX/NOPB
8 Bit Digital to Analog Converter 1 TSOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 1032366-DAC081C081CI
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: I2C
Reference Type: Supply
Settling Time: 4.5μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.14, +0.04/-0.02
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-6
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC DAC 8BIT V-OUT TSOT23-6
8 Bit Digital to Analog Converter 1 TSOT-23-6
IC DAC 8BIT V-OUT TSOT23-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC081C081CIMKX/NOPB | 701-DAC081C081CIMKX/NOPB | 296-DAC081C081CIMKX/NOPBTR-ND | 1032366-DAC081C081CIMKX/NOPB | DAC081C081CIMKX/NOPB | DAC081C081CIMKX/NOPB | DAC081C081CIMKX/NOPB |
| Product Name | DAC081C081 8-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface | 8-bit 5.5V SOT-23 Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC081C081CIMKX/NOPB | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; I2C | I2C | I2C; I2C | I2C; I2C | I2C; I²C | ||
| Package Type | SOT,WSON | SOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.6000 LSB | 0.1400 LSB |