16-Bit, Ultra-Low Power, Voltage Output Digital to Analog Converter 8-SOIC -40 to 85
16 Bit Digital to Analog Converter 1 8-SOIC
16 Bit Digital to Analog Converter 1 8-SOIC
IC DAC 16BIT V-OUT 8SOIC
IC DAC 16BIT V-OUT 8SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8830ICDG4 | DAC8830ICDG4-ND | DAC8830ICDG4 | DAC8830ICDG4 | DAC8830ICDG4 |
| Product Name | DAC8830 16-Bit, Ultra-Low Power, Voltage Output Digital to Analog Converter | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 16 bits | 16 bits | 16 bits | ||
| INL | 1 LSB | 0.5000 LSB |