Texas Instruments DAC128S085 12-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs DAC128S085CISQX/NOPB

Description
12-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs 16-WQFN -40 to 125
Request a Quote Datasheet
Description
12-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs 16-WQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC128S085 12-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs - DAC128S085CISQX/NOPB - Texas Instruments
Dallas, TX, United States
DAC128S085 12-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs
DAC128S085CISQX/NOPB
DAC128S085 12-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs DAC128S085CISQX/NOPB
12-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs 16-WQFN -40 to 125

12-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs 16-WQFN -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.95mW 5.5V Digital-to-Analog Converter IC
701-DAC128S085CISQX/NOPB
1.95mW 5.5V Digital-to-Analog Converter IC 701-DAC128S085CISQX/NOPB
12-Bit Octal DAC, SPI, 8.5us Settling, 1.95mW, 2.7-5.5V Product overview: DAC128S085CISQX/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.95mW, 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 1.95mW, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC128S085CISQX/ NOPB can be used for catalog matching and distributor lookup.

12-Bit Octal DAC, SPI, 8.5us Settling, 1.95mW, 2.7-5.5V Product overview: DAC128S085CISQX/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.95mW, 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 1.95mW, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC128S085CISQX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - 296-43845-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-43845-2-ND
Digital to Analog Converters (DAC) 296-43845-2-ND
12 Bit Digital to Analog Converter 8 16-WQFN (4x4)

12 Bit Digital to Analog Converter 8 16-WQFN (4x4)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC128S085CISQX/NOPB
137576-DAC128S085CISQX/NOPB
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC128S085CISQX/NOPB 137576-DAC128S085CISQX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 137576-DAC128S085CIS QX/NOPB Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI, DSP Reference Type: External Settling Time: 8.5μs Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±2, +0.15/-0.09 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-WQFN (4x4) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 137576-DAC128S085CISQX/NOPB
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI, DSP
Reference Type: External
Settling Time: 8.5μs
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±2, +0.15/-0.09
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-WQFN (4x4)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC128S085CISQX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC128S085CISQX/NOPB
Digital to Analog Converters (DAC) DAC128S085CISQX/NOPB
12 Bit Digital to Analog Converter 8 16-WQFN (4x4)

12 Bit Digital to Analog Converter 8 16-WQFN (4x4)

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - DAC128S085CISQX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC128S085CISQX/NOPB
Data Acquisition - Digital to Analog Converters (DAC) DAC128S085CISQX/NOPB
IC DAC 12BIT V-OUT 16WQFN

IC DAC 12BIT V-OUT 16WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC128S085CISQX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC128S085CISQX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC128S085CISQX/NOPB
IC DAC 12BIT V-OUT 16WQFN

IC DAC 12BIT V-OUT 16WQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC128S085CISQX/NOPB 701-DAC128S085CISQX/NOPB 296-43845-2-ND 137576-DAC128S085CISQX/NOPB DAC128S085CISQX/NOPB DAC128S085CISQX/NOPB DAC128S085CISQX/NOPB
Product Name DAC128S085 12-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs 1.95mW 5.5V Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC128S085CISQX/NOPB Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI SPI SPI; SPI, DSP SPI; SPI, DSP
Package Type TSSOP,WQFN 16-WFQFN Exposed Pad 16-WQFN (4x4) 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 8 LSB 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC37J84 Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface - DAC37J84IAAVR - Texas Instruments
Specs
Interface Type JESD204B
Package Type FCBGA
Screening Level Catalog
View Details
7 suppliers
ADS7869 12-Ch 7 Simultaneous Sampling, Analog Motor Control Front End w/3 1MSPS, 12-Bit ADCs - ADS7869IPZTR - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type TQFP
Screening Level Catalog
View Details
3 suppliers
AMC7823 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7823IRTARG4 - Texas Instruments
Specs
Package Type WQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
DAC122S085 12-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC122S085CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers