Texas Instruments DAC0832 8-bit Microprocessor Compatible, Double-Buffered D/A Converter DAC0832LCN

Description
8-bit Microprocessor Compatible, Double-Buffered D/A Converter 20-PDIP 0 to 70
Request a Quote Datasheet
Description
8-bit Microprocessor Compatible, Double-Buffered D/A Converter 20-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC0832 8-bit Microprocessor Compatible, Double-Buffered D/A Converter - DAC0832LCN - Texas Instruments
Dallas, TX, United States
DAC0832 8-bit Microprocessor Compatible, Double-Buffered D/A Converter
DAC0832LCN
DAC0832 8-bit Microprocessor Compatible, Double-Buffered D/A Converter DAC0832LCN
8-bit Microprocessor Compatible, Double-Buffered D/A Converter 20-PDIP 0 to 70

8-bit Microprocessor Compatible, Double-Buffered D/A Converter 20-PDIP 0 to 70

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC0832LCN-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC0832LCN-ND
Digital to Analog Converters (DAC) DAC0832LCN-ND
8 Bit Digital to Analog Converter 1 20-PDIP

8 Bit Digital to Analog Converter 1 20-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC0832LCN
083184-DAC0832LCN
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC0832LCN 083184-DAC0832LCN
Manufacturer: Texas Instruments Win Source Part Number: 083184-DAC0832LCN Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 8 Data Interface: Parallel Reference Type: External Settling Time: 1μs (Typ) Number of D/A Converters: 1 Differential Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-DIP Analog Supply Voltage: 5 V to 15 V Digital Supply Voltage: 5 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 18

Manufacturer: Texas Instruments
Win Source Part Number: 083184-DAC0832LCN
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 8
Data Interface: Parallel
Reference Type: External
Settling Time: 1μs (Typ)
Number of D/A Converters: 1
Differential Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-DIP
Analog Supply Voltage: 5 V to 15 V
Digital Supply Voltage: 5 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 18

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC0832LCN - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC0832LCN
Data Acquisition - Digital to Analog Converters (DAC) DAC0832LCN
IC DAC 8BIT A-OUT 20DIP

IC DAC 8BIT A-OUT 20DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC0832LCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC0832LCN
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC0832LCN
IC DAC 8BIT A-OUT 20DIP

IC DAC 8BIT A-OUT 20DIP

Supplier's Site
Digital to Analog Converters (DAC) - DAC0832LCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC0832LCN
Digital to Analog Converters (DAC) DAC0832LCN
8 Bit Digital to Analog Converter 1 20-PDIP

8 Bit Digital to Analog Converter 1 20-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC0832LCN DAC0832LCN-ND 083184-DAC0832LCN DAC0832LCN DAC0832LCN DAC0832LCN
Product Name DAC0832 8-bit Microprocessor Compatible, Double-Buffered D/A Converter Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC0832LCN Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel
Package Type PDIP,SOIC DIP; PDIP; "20-DIP (0.300"", 7.62mm)" DIP; 20-DIP DIP; 20-DIP (0.300\", 7.62mm) DIP; 20-DIP (0.300\", 7.62mm)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits
INL 0.5120 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC0808 8-Bit D/A Converter - DAC0808LCMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
AMC1305M25 Reinforced Isolated Modulator with ?250mV Input and CMOS Interface - AMC1305M25DW - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
DAC3484 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3484IRKD25 - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA,WQFN-MR
Screening Level Catalog
View Details
7 suppliers
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204DWR - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
4 suppliers