12-Ch 7 Simultaneous Sampling, Analog Motor Control Front End w/3 1MSPS, 12-Bit ADCs 100-TQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 077801-ADS7869IPZTR
Packaging: Reel - TR
Type: Motor Control
Mounting: SMD (SMT)
Data Interface: Serial, Parallel
Resolution (Bits): 12 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V
Sampling Rate: 1M
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC MOTOR CNTRL 12BIT 1M 100TQFP
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7869IPZTR | 077801-ADS7869IPZTR | ADS7869IPZTR |
| Product Name | ADS7869 12-Ch 7 Simultaneous Sampling, Analog Motor Control Front End w/3 1MSPS, 12-Bit ADCs | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS7869IPZTR | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial; Parallel; SPI | Serial; Parallel; Serial, Parallel | |
| Package Type | TQFP | QFP; TQFP; 100-TQFP (14x14) | QFP |
| Screening Level | Catalog | ||
| Resolution | 12 bits | ||
| INL | 2.5 LSB |