The DAC8822 is a 16-bit, dual, parallel-input, multiplying digital-to-analog converter designed for operation from a 2.7V to 5.5V supply, with a 2 mA full-scale output current and 0.5 LSB differential nonlinearity. It is packaged in a TSSOP-38 case and specified for operation from -40°C to +125°C. The device features 4-quadrant multiplying reference inputs, a 10 MHz reference bandwidth, and includes a reset function to set output to zero or midscale code. It is pin-compatible with the DAC8805 and meets industry-standard pin configuration.
16-bit Dual parallel interface High Accuracy Multiplying DAC 38-TSSOP -40 to 125
16-Bit Dual DAC, 2MS/s, Parallel Interface, 1LSB INL, TSSOP Product overview: DAC8822QCDBTG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8822QCDBTG4 can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 2 38-TSSOP
IC DAC 16BIT A-OUT 38TSSOP
16 Bit Digital to Analog Converter 2 38-TSSOP
IC DAC 16BIT A-OUT 38TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8822QCDBTG4 | 701-DAC8822QCDBTG4 | DAC8822QCDBTG4-ND | DAC8822QCDBTG4 | DAC8822QCDBTG4 | DAC8822QCDBTG4 |
| Product Name | DAC8822 16-bit Dual parallel interface High Accuracy Multiplying DAC | 16-bit Dual TSSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | TSSOP | TSSOP | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | 38-TFSOP (0.173\", 4.40mm Width) | SOP; 38-TFSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | |||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||
| INL | 1 LSB | 1 LSB |