Texas Instruments AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator AMC1204BDWVR

Description
1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator 8-SOIC -40 to 125
Request a Quote Datasheet
Description
1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204BDWVR - Texas Instruments
Dallas, TX, United States
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator
AMC1204BDWVR
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator AMC1204BDWVR
1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator 8-SOIC -40 to 125

1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator 8-SOIC -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1204BDWVR
1144259-AMC1204BDWVR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1204BDWVR 1144259-AMC1204BDWVR
Manufacturer: Texas Instruments Win Source Part Number: 1144259-AMC1204BDWVR Packaging: Reel Type: Modulator Mounting Style: SMD Sampling Rate (Per Second): 20M Data Interface: Serial Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: AMC1204 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1144259-AMC1204BDWVR
Packaging: Reel
Type: Modulator
Mounting Style: SMD
Sampling Rate (Per Second): 20M
Data Interface: Serial
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: AMC1204
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1204BDWVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AMC1204BDWVR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC1204BDWVR
IC MODULATOR 16BIT 20M 8SOIC

IC MODULATOR 16BIT 20M 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number AMC1204BDWVR 1144259-AMC1204BDWVR AMC1204BDWVR
Product Name AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1204BDWVR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial Serial; Serial
Package Type SOIC SOIC SOIC
Screening Level Catalog
Resolution 16 bits
INL 9 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADS7871 14-Bit 48KSPS DAS with ADC, MUX, PGA and Internal Reference - ADS7871IDB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SSOP
Screening Level Catalog
View Details
6 suppliers
ADC10738 10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference - ADC10738CIWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers
ADC108S102 8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter - ADC108S102CIMT - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - ADC10D1000LDAZ - Quarktwin Technology Ltd.
Specs
Package Type 256-BCLGA
Packing Method Bulk; Bulk
Resolution 10 bits
View Details
2 suppliers