Reinforced Isolated Modulator with LDO Regulator, ?50mV Input, and CMOS Interface 16-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1321343-AMC1304M05DW
Category: Integrated Circuits (ICs)>Data Acquisition>ADCs/DAC
Packaging: Tube
Type: Isolated Module
Standard Package: 40
Mounting: Surface Mount
Sampling Rate (Per Second): 78k
Data Interface: CMOS, Serial
Number of Channels: 1
Resolution (Bits): 16 b
Voltage Supply Source: Single Supply
Voltage - Supply: 3V ~ 5.5V
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-AMC1304M05DW-29
Base Product Number: AMC1304
RoHS Status: ROHS3 Compliant
IC ISOLATED MOD 16BIT 78K 16SOIC
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AMC1304M05DW | 1321343-AMC1304M05DW | AMC1304M05DW |
| Product Name | AMC1304M05 Reinforced Isolated Modulator with LDO Regulator, ?50mV Input, and CMOS Interface | Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial | Serial; CMOS, Serial | |
| Package Type | SOIC | SOIC; 16-SOIC (0.295", 7.50mm Width) | SOIC |
| Screening Level | Catalog | ||
| Resolution | 16 bits | ||
| INL | 4 LSB |