Texas Instruments DAC0802 8-Bit D/A Converter DAC0802LCMX/NOPB

Description
8-Bit D/A Converter 16-SOIC 0 to 70
Request a Quote Datasheet
Description
8-Bit D/A Converter 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC0802 8-Bit D/A Converter - DAC0802LCMX/NOPB - Texas Instruments
Dallas, TX, United States
DAC0802 8-Bit D/A Converter
DAC0802LCMX/NOPB
DAC0802 8-Bit D/A Converter DAC0802LCMX/NOPB
8-Bit D/A Converter 16-SOIC 0 to 70

8-Bit D/A Converter 16-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
8-bit Digital-to-Analog Converter IC
701-DAC0802LCMX/NOPB
8-bit Digital-to-Analog Converter IC 701-DAC0802LCMX/NOPB
DAC0802 8-BIT D/A CONVERTER Product overview: DAC0802LCMX/NOPB from National Semiconductor is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC0802LCMX/NOPB can be used for catalog matching and distributor lookup.

DAC0802 8-BIT D/A CONVERTER Product overview: DAC0802LCMX/NOPB from National Semiconductor is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC0802LCMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - DAC0802LCMX/NOPB - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Parallel, 8 Bits Input Loading, 0.1us Settling Time, PDSO16

D/A Converter, 1 Func, Parallel, 8 Bits Input Loading, 0.1us Settling Time, PDSO16

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC0802LCMX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC0802LCMX/NOPBDKR-ND
Digital to Analog Converters (DAC) DAC0802LCMX/NOPBDKR-ND
8 Bit Digital to Analog Converter 1 16-SOIC

8 Bit Digital to Analog Converter 1 16-SOIC

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC0802LCMX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC0802LCMX/NOPBCT-ND
Digital to Analog Converters (DAC) DAC0802LCMX/NOPBCT-ND
8 Bit Digital to Analog Converter 1 16-SOIC

8 Bit Digital to Analog Converter 1 16-SOIC

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC0802LCMX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC0802LCMX/NOPBTR-ND
Digital to Analog Converters (DAC) DAC0802LCMX/NOPBTR-ND
8 Bit Digital to Analog Converter 1 16-SOIC

8 Bit Digital to Analog Converter 1 16-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC0802LCMX/NOPB
127654-DAC0802LCMX/NOPB
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC0802LCMX/NOPB 127654-DAC0802LCMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 127654-DAC0802LCMX/N OPB Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 8 Data Interface: Parallel Reference Type: External Settling Time: 135μs Number of D/A Converters: 1 Differential Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Analog Supply Voltage: ±4.5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 127654-DAC0802LCMX/NOPB
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 8
Data Interface: Parallel
Reference Type: External
Settling Time: 135μs
Number of D/A Converters: 1
Differential Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Analog Supply Voltage: ±4.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC0802LCMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC0802LCMX/NOPB
Digital to Analog Converters (DAC) DAC0802LCMX/NOPB
8 Bit Digital to Analog Converter 1 16-SOIC

8 Bit Digital to Analog Converter 1 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC0802LCMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC0802LCMX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC0802LCMX/NOPB
IC DAC 8BIT A-OUT 16SOIC

IC DAC 8BIT A-OUT 16SOIC

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC0802LCMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC0802LCMX/NOPB
Data Acquisition - Digital to Analog Converters (DAC) DAC0802LCMX/NOPB
IC DAC 8BIT A-OUT 16SOIC

IC DAC 8BIT A-OUT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey DigiKey DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC0802LCMX/NOPB 701-DAC0802LCMX/NOPB DAC0802LCMX/NOPB DAC0802LCMX/NOPBDKR-ND DAC0802LCMX/NOPBCT-ND DAC0802LCMX/NOPBTR-ND 127654-DAC0802LCMX/NOPB DAC0802LCMX/NOPB DAC0802LCMX/NOPB DAC0802LCMX/NOPB
Product Name DAC0802 8-Bit D/A Converter 8-bit Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC0802LCMX/NOPB Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel Parallel Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel
Package Type SOIC Bulk SOIC; SOIC16 SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) 16-SOIC (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits 8 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Screening Level Military
Architecture Sigma-Delta
View Details
2 suppliers
DAC104S085 10-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC104S085CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
MSOP Digital-to-Analog Converter IC - 701-DAC101S101CIMMX - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI, Serial, 3-WIRE
Package Type MSOP
Resolution 10 bits
View Details
2 suppliers
DAC101S101-Q1 10-Bit Micro Power, RRO Digital-to-Analog Converter - DAC101S101QCMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT
Screening Level Automotive
View Details
8 suppliers