Texas Instruments ADS1202 Current Shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV Input, 16-Bit Resolution ADS1202IPWR

Description
Current Shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV Input, 16-Bit Resolution 8-TSSOP -40 to 85
Request a Quote Datasheet
Description
Current Shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV Input, 16-Bit Resolution 8-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1202 Current Shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV Input, 16-Bit Resolution - ADS1202IPWR - Texas Instruments
Dallas, TX, United States
ADS1202 Current Shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV Input, 16-Bit Resolution
ADS1202IPWR
ADS1202 Current Shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV Input, 16-Bit Resolution ADS1202IPWR
Current Shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV Input, 16-Bit Resolution 8-TSSOP -40 to 85

Current Shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV Input, 16-Bit Resolution 8-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS1202IPWR
118909-ADS1202IPWR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS1202IPWR 118909-ADS1202IPWR
Manufacturer: Texas Instruments Win Source Part Number: 118909-ADS1202IPWR Packaging: Reel - TR Type: Modulator Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 16 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 4.75 V to 5.25 V Sampling Rate: 40k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 118909-ADS1202IPWR
Packaging: Reel - TR
Type: Modulator
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Sampling Rate: 40k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - ADS1202IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
ADS1202IPWR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose ADS1202IPWR
IC MODULATOR 16BIT 40K 8TSSOP

IC MODULATOR 16BIT 40K 8TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1202IPWR 118909-ADS1202IPWR ADS1202IPWR
Product Name ADS1202 Current Shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV Input, 16-Bit Resolution Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS1202IPWR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial Serial; Serial
Package Type TSSOP SOP; SSOP; TSSOP; 8-TSSOP SSOP
Screening Level Catalog
Resolution 16 bits
INL 12 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC0804LCWM-NS - Quarktwin Technology Ltd.
Specs
Package Type SOIC; 20-SOIC (0.295\", 7.50mm Width)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
5 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1182535-AMC1304M25QDWRQ1 - Win Source Electronics
Specs
Interface Type Serial; CMOS, Serial
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
TLV1548M LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL & 8 INPUTS - 5962-9853801QRA - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CDIP,LCCC
Screening Level Military
View Details